- Series
- Tolerance
- Manufacturer
- Temperature Coefficient
- Package
- Mfr
- Product Status
- RoHS
- Manufacturer Part Number
- Resistance
- Subcategory
- Operating Temperature
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Size | Case Style | Circuit Designator | ECCN (US) | HTS | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Number of Resistors | Power Rating (W) | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340108K6202FG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | ISOL | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 62K | 4.75 | ±100 | 70 to 125 | 2.54 | - | 1% | Active | Network | Pin | - | - | 20.27 | 3.3 | - | ||
![]() M8340101M2201GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 2.2K | 2.67 | ±300 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 7 | 1.4 | 17.78 | 2.03 | RoHS Compliant | ||
![]() M8340102K7501FA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | ISOL | EAR99 | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 7.5K | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 1% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() L103S101LF3T TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 10 | - | Conformal Coated | ISOL | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.2 (1/5) | 2.5 | 100 | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 5 | 1 | 25.4 | 5.08 | Yes with exemptions | ||
![]() SOT-DIV23LF-03-1001-9001-FB TT Electronics / IRC | In Stock | - | Datasheet | SOT-23 | 3 | - | - | VOLT/D | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOT-23 | 0.125 (1/8) | 2.72 | - | 0.77 | ±25 | 70 to 125 | - | - | 0.1% | Active | Network | Gull Wing | 2 | 0.25 (1/4) | 2.86 | 0.72 | RoHS Compliant | ||
![]() M8340102K4700GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 470 | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() M8340110M1001FA TT Electronics / IRC | In Stock | - | Datasheet | Flat | 16 | - | Ceramic | ISOL | EAR99 | 8533.21.00.20 | 125 | 50 | -65 | Surface Mount | Rectangular | Flat | 0.05 (1/20) | 6.35 | 1K | - | ±300 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Flat | 8 | 0.4 | 9.91 | 1.91 | RoHS Compliant | ||
![]() M8340107M1002GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 10K | 4.75 | ±300 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 5 | 0.6 | 15.19 | 3.3 | RoHS Compliant | ||
![]() M8340101M1000GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 100 | 2.67 | ±300 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 7 | 1.4 | 17.78 | 2.03 | RoHS Compliant | ||
![]() M8340107K4701JC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 4.7K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 5% | Active | Network | Pin | 5 | 0.6 | 15.19 | 3.3 | RoHS Compliant | ||
![]() M8340102H2201DB TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | BUS | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.1 (1/10) | 7.87 | 2.2K | 2.67 | ±50 | 70 to 150 | 2.54 | Tube | 0.5% | Active | Network | Pin | 15 | 1.5 | 20.32 | 2.03 | - | ||
![]() 668A2002ALF TT Electronics / Welwyn Components | In Stock | - | Datasheet | SOIC | 16 | - | Molded | ISOL | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 6.07 | 20K | - | ±25 | 70 to 150 | 1.27 | Tube | 0.1% | Obsolete | Network | Gull Wing | 8 | 0.5 (1/2) | 9.98 | 1.73 | RoHS Compliant | ||
![]() M8340107M1202GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 12K | 4.75 | ±300 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 5 | 0.6 | 15.19 | 3.3 | RoHS Compliant | ||
![]() L063S471LF3T TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 6 | - | Conformal Coated | ISOL | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.2 (1/5) | 2.5 | 470 | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 3 | 0.6 | 15.24 | 5.08 | Yes with exemptions | ||
![]() PFC-D1206-03-1003-1003-FB TT Electronics / IRC | In Stock | - | Datasheet | 1206 | 3 | 1206 | - | VOLT/D | EAR99 | 8542.39.00.01 | 150 | 100 | -65 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 1.6 | 100K/100K | - | ±25 | 70 to 150 | - | Tape and Reel | 1% | Active | Network | Concave | 2 | 0.25 (1/4) | 3.2 | 0.61 | RoHS non-compliant | ||
![]() M8340108M1003GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 100K | 4.75 | ±300 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 7 | 0.84 | 20.27 | 3.3 | RoHS Compliant | ||
![]() SIP-4789-05-4122-F TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | ISOL | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.2 (1/5) | 1.78 | 41.2K | 4.75 | ±100 | 70 to 125 | 2.54 | - | 1% | - | Network | Pin | 4 | 0.8 | 20.27 | 3.3 | RoHS Compliant | ||
![]() M8340102K1000FA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 100 | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 1% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() M8340102H1502FB TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | BUS | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.1 (1/10) | 7.87 | 15K | 2.67 | ±50 | 70 to 150 | 2.54 | Tube | 1% | Active | Network | Pin | 15 | 1.5 | 20.32 | 2.03 | RoHS Compliant | ||
![]() SIP-4789-05-1000-G TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | ISOL | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.2 (1/5) | 1.78 | 100 | 4.75 | ±100 | 70 to 125 | 2.54 | - | 2% | - | Network | Pin | 4 | 0.8 | 20.27 | 3.3 | RoHS Compliant |