- Series
- Package
- Tolerance
- Mfr
- Product Status
- Manufacturer
- Manufacturer Part Number
- Temperature Coefficient
- Resistance
- Operating Temperature
- RoHS
- Resistor Type
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Number of Terminals | Colour outer sheath | Conductor category | Core identification | Designed for | Dimensions | Flame retardant | Ihs Manufacturer | Insulation Voltage | Lens Shape | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | MSL | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Capacitance | Subcategory | Power Rating | Pitch | Packing Method | Supply Voltage | Construction | Resistor Type | Reach Compliance Code | Frequency | Termination Style | Rated Power Dissipation (P) | Output Type | Dielectric | Working Voltage | Note | Size Code | Interface | Output Current | Viewing Angle | Forward Current | Size | Lens Type | Antenna Type | Thermal Conductivity | Network Type | Fuse | Secondary Current | Rated Power | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS8ALF-03-1003-BA TT Electronics | In Stock | - | - | - | - | 16 | Blue | Class 5 = flexible | Colour + rings | - | - | - | TT ELECTRONICS PLC | - | - | No | TT Electronics Resistors | GUS-SS8ALF-03-1003-BA | SOIC | - | - | 132 | 106 | - | - | 16 | 750 | 450 | 125 °C | -55 °C | 26.4 | - | SMT, 3915 | 1.626 mm | 9.906 mm | SMT | 3.886 mm | Active | -40 - 80 | -25 - 80 | 5 | - | Yes | None | None | Rubber - ethylene propylene rubber (EPR) | No | - | SOIC | 0.1% | e3 | Yes | EAR99 | -25,25 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | Array/Network Resistors | - | - | TR | - | Miniature | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.1 W | - | - | 100 V | - | 3915 | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | ||
![]() GUS-SS7ALF-03-1002-BB TT Electronics | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | Numbers | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 48 | 26 | - | - | 0.5 | 600 | - | - | - | 6.4 | - | - | - | - | - | - | - | -40 - 90 | -5 - 90 | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7ALF-03-1003-DB TT Electronics | In Stock | - | - | - | - | - | Black | Class 5 = flexible | Colour + rings | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 84 | - | - | - | 2.63 | 500 | 300 | - | - | 11.2 | - | - | - | - | - | - | - | -40 - 70 | -5 - 70 | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-04-5491-B TT Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | D5,9mm | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | L-53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | 20 mA | - | Red transparent | - | - | - | - | - | - | - | 8,6 mm | ||
![]() DIP-1987-06-6340-J TT Electronics | In Stock | - | - | SMD | - | - | - | - | - | - | 3,2x1,6mm | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | KP-3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | 20 mA | - | Yellow diffused | - | - | - | - | - | - | - | 1,1 mm | ||
![]() DIP-1999-02-3302-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 63,5x53,5x45,5mm | - | - | - | - | - | - | - | - | - | - | - | - | Encapsulated PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 22 VA | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | prim.125mA | 0,158; 0,158 A | - | - | - | ||
![]() DIP-1987-04-1692-J TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | D1,9x3,4mm | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | n/a | ±1 % | - | - | - | - | - | 51 Ohm | - | Metal Film | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | n/a | - | - | - | - | - | 0204 | - | - | - | - | - | - | 0,4 W | - | - | ||
![]() DIP-1999-03-5231-D TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-02-5600-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | encapsulated PCB mounting with solder pins | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | TMS | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 10 W | - | - | ||
![]() DIP-1999-04-5111-G TT Electronics | In Stock | - | - | - | Silicone | - | - | - | - | - | 30x0,3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -60...+180°C | WST | - | - | - | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,4K/W | - | - | - | - | - | - | ||
![]() DIP-1987-06-6041-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Pliers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-05-1780-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 27,61x24,38x2,79mm | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | XBee 802.15.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,3VDC | - | - | - | 2,4GHz | - | - | - | - | - | - | - | RS232 | - | - | - | - | - | Wire | - | - | - | - | - | - | - | ||
![]() DIP-1998-05-1652-D TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 1,0x0,5mm | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | n/a | ±1 % | - | - | - | - | - | 130.0 kOhm | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 0402 | - | - | - | - | - | - | 0,063 W | - | 0,32 mm | ||
![]() DIP-1998-06-1602-J TT Electronics | In Stock | - | - | Faston | - | - | - | - | - | - | D45x117mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 4.16.10 | ±5 % | - | - | - | - | - | - | - | - | 50 uF | - | - | n/a | - | - | - | - | - | - | - | - | - | PP | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 h cl. C | - | ||
![]() DIP-1999-04-1621-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | E3Z | - | - | - | - | - | Diffuse reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-06-5621-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-02-7872-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-05-2741-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-06-8450-D TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-05-8250-D TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |