- Series
- Manufacturer
- Tolerance
- Package
- Mfr
- Product Status
- RoHS
- Temperature Coefficient
- Resistance
- Manufacturer Part Number
- Subcategory
- Operating Temperature
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Core Material | Cable entry | Degree of protection (IP), front side | Dimensions | EEPROM | Lifetime | MSL | Number of I/Os | RAM | Rated permanent current Iu | RoHS | Shell Sizes | Shield | Terminal | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Series | Tolerance | Termination | Type | Gender | Capacitance | Pitch | Contact Finish | Note | Inductance | Test Frequency | Connectivity | Size | Resolution | ESR | Number of Positions/Contacts | Self Resonant Frequency | Features | Enclosure Type | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP-1989-04-3010-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-04-1620-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-05-2941-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-05-5601-D TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-03-2941-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-05-3301-G TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 5 000 h | n/a | - | - | - | Yes | - | - | Radial | - | - | -40...+105°C | WB | ±20 % | - | - | - | 1 000 uF | 5 mm | - | n/a | - | - | - | - | - | 0,027 Ohm | - | - | - | - | - | 10 mm | 20 mm | ||
![]() DIP-1998-05-56R2-G TT Electronics | In Stock | - | - | THT | - | - | - | - | - | - | 1kB | - | - | 32 | 2kB | - | Yes | - | - | - | - | - | -55...+125°C | ATMEGA | - | - | - | - | - | - | - | - | - | - | I2C, SPI, USART/USART | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-03-1652-F TT Electronics | In Stock | - | - | SMD | - | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | - | Shielded | - | - | - | -40...+125°C | PIS2433 | ±20 % | - | - | - | - | - | - | n/a | 47 uH | 0,1 MHz | - | 6,5x6,1x5,2mm | - | - | - | - MHz | - | - | - | - | - | ||
![]() DIP-1987-06-6801-F TT Electronics | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Universal MATE-N-LOK | - | - | - | Male | - | n/a | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | ||
![]() DIP-1989-06-3162-J TT Electronics | In Stock | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Dissipating | - | - | - | ||
![]() L071S151LF3T TT Electronics | In Stock | - | - | - | - | ABS | - | - | - | 8x120,5x30,5mm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1455 | - | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-03-2152-D TT Electronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | 12bit | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-06-6652-G TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1999-01-1371-B TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 160 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-06-2702-F TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 160 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-01-2322-B TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 630 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-05-6810-F TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 630 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-06-1582-B TT Electronics | In Stock | - | - | - | - | - | - | Side | IP40 | - | - | - | - | - | - | 630 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-05-1870-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-06-3090-J TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |