- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Directional | Ihs Manufacturer | Isolation Voltage-RMS | Mounting Method | No of Channels | Operating Temperature-Max | Operating Temperature-Min | Operating Temp-Max | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Storage Temperature Range | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Propagation Delay | Number of Turns | Actuator Orientation | Output Voltage-Max | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRMAT2512-R003FT4 TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | Uni-Directional | WELWYN COMPONENTS LTD | 5700V | Surface Mount | 1 | 170 °C | -55 °C | 125°C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | -55°C to +150°C | 1% | e3 | - | EAR99 | 100 ppm/°C | 0.003 Ω | Tin (Sn) | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | - | 2512 | 70 °C | 20µs | - | - | 20V | - | - | ||
![]() PWC0805LF1M78J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0402LF-03-787R-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-03-1620-D TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | TT ELECTRONICS PLC | - | - | - | 150 °C | -65 °C | - | CHIP | - | 0.3 mm | 1.02 mm | - | SMT | 0.53 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | 25 ppm/°C | 162 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | - | 75 V | - | 0402 | 70 °C | - | - | - | - | - | - | ||
![]() PWC1206LF240RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-5623-B-E-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF10RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0201LF-02-51R1-D-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF5R6F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF3K0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P11S15NCC500 TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | TT ELECTRONICS PLC | - | - | - | 120 °C | -40 °C | - | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | 14.3 mm | - | 0.71 mm | - | - | - | 1 | VERTICAL | - | 1 | INVERSE AUDIO | ||
![]() PWC1206LF3R09F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF16RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF1M0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3R57J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHP21001800JLF TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | TT ELECTRONICS PLC | - | - | - | 150 °C | - | - | - | 2.67 mm | - | 9.32 mm | CYLINDRICAL PACKAGE | MELF | - | Obsolete | Yes | - | - | 5% | e1 | - | EAR99 | 100 ppm/°C | 180 Ω | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | 8533.21.00.30 | TR, 13 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | 500 V | - | 3610 | 25 °C | - | - | - | - | - | - | ||
![]() PFC-W0603LF-03-1332-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | TT ELECTRONICS PLC | - | - | - | 150 °C | -65 °C | - | SMT, 0603 | - | 0.51 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.79 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 13300 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() PWC0805LF1R1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0603R-03-2001-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | TT ELECTRONICS PLC | - | - | - | 150 °C | -65 °C | - | CHIP | - | 0.51 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.79 mm | Active | No | - | - | 0.1% | e0 | No | EAR99 | 25 ppm/°C | 2000 Ω | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() PPS110020R0G TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | TT ELECTRONICS PLC | - | - | - | 150 °C | - | - | CHIP | - | 2.67 mm | 5.08 mm | RECTANGULAR PACKAGE | MELF | 3.3 mm | Obsolete | Yes | - | - | 2% | e3 | Yes | EAR99 | 100 ppm/°C | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | FLAME PROOF | 8533.21.00.30 | TR | Ceramic Case | FIXED RESISTOR | compliant | - | 1 W | - | - | 350 V | - | 2010 | 70 °C | - | - | - | - | - | - |