- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0805LF549KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2K1F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-03-1332-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF137RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2M49J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF178RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTCR1206F-150RFT3 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 200 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 3.15 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 150 Ω | TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PWC0805LF2R32J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-2FD15AR500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF1K8J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2512LF-03-2153-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 215000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | 0.5 W | 150 V | 2512 | 70 °C | ||
![]() PWC0805LF1K87J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF69K8J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OARSXPR0125FLF TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-5R23-B-E-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF4R12F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF24K9J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-14K7BT1 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 155 °C | -55 °C | CHIP | 0.65 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 14700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() PWC1206LF154KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF6K81J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |