- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC1206LF165KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF4R7F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF120KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2K2F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF10KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-8R66-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF750RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF12KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR2512-R04JW TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | CHIP | - | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 0.04 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | - | - | 2512 | 70 °C | - | - | - | ||
![]() PWC1206LF768RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF14RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAR3R030J TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -40 °C | RADIAL LEADED | - | 23.4 mm | - | RECTANGULAR PACKAGE | Radial | 1.65 mm | Active | No | - | - | 5% | e0 | No | EAR99 | 20 ppm/°C | 0.03 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | Bulk | Tubular | FIXED RESISTOR | compliant | - | 3 W | - | 3.18 mm | - | 15.24 mm | - | - | 85 °C | - | - | - | ||
![]() 44JR200T7 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | TT ELECTRONICS PLC | 150 °C | -65 °C | 4 MM, SQUARE, 3 PINS | - | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | - | 10% | - | - | - | 100 ppm/°C | 200 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | - | 0.25 W | SCREW | - | 300 V | - | - | 2015 | 85 °C | 9 | HORIZONTAL | LINEAR | ||
![]() PWC1206LF15RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12F22NCA500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRF2010LF-01-R016-FT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF-6K04-FT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C2432F TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | 175 °C | -65 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | - | RN | 1% | e0 | No | EAR99 | 50 ppm/°C | 24300 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | 38.1 mm | 200 V | - | 0.64 mm | - | 125 °C | - | - | - | ||
![]() PWC0805LF97R6F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF6K8F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |