- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265S11F16NCC500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC-PWC2010LF-100K-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 155 °C | -55 °C | SMT, 2010 | - | 0.8 mm | 5.1 mm | - | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PLASTIC, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 1 W | - | 400 V | - | - | 2010 | 70 °C | - | - | - | - | ||
![]() PWC0805LF10R7J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASZR300FTR TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF12K1F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHP21003322F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | - | - | 2.67 mm | - | 9.32 mm | CYLINDRICAL PACKAGE | MELF | - | Obsolete | No | - | 1% | - | - | EAR99 | 100 ppm/°C | 33200 Ω | - | - | 8533.21.00.30 | TR, 13 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 500 V | - | - | 3610 | 25 °C | - | - | - | - | ||
![]() PWC0805LF5M9J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPC5151J TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | 155 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | - | 25.4 mm | 12.7 mm | RECTANGULAR PACKAGE | PCB Mount | 2.54 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 150 Ω | MATTE TIN | RATED AC VOLTAGE (V): 300 | 8533.21.00.90 | - | Rectangular | FIXED RESISTOR | compliant | - | 5 W | - | 500 V | 5.08 mm | - | - | 70 °C | - | - | - | - | ||
![]() PFC-W0402LF-03-6491-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -65 °C | SMT, 0402 | - | 0.3 mm | 1.02 mm | RECTANGULAR PACKAGE | SMT | 0.53 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 6490 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | 75 V | - | - | 0402 | 70 °C | - | - | - | - | ||
![]() PCF-W0402LF-03-2551-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | - | 0.55 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 2550 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 25 V | - | - | 0402 | 70 °C | - | - | - | - | ||
![]() PFC-W0402LF-03-1370-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -65 °C | SMT, 0402 | - | 0.3 mm | 1.02 mm | - | SMT | 0.53 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 25 ppm/°C | 137 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | 75 V | - | - | 0402 | 70 °C | - | - | - | - | ||
![]() PWC0805LF21K5F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF56KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF1R4J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF15KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11P22NNA500 TT Electronics Resistors | In Stock | - | Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | 1 | AUDIO | ||
![]() PFC-W0402LF-12-3650-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-12-4221-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-9R53-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | - | 0.65 mm | 3.05 mm | - | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 9.53 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | - | 1206 | 70 °C | - | - | - | - | ||
![]() PWC0805LF25K5F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |