- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265S12S22NCA500 TT Electronics Resistors | In Stock | - | Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | 1 | AUDIO | ||
![]() PWC0805LF3M0F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2K74F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W1206R-07-1002-B-1520 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3K65J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF91RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1K0F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11F20NCD500 TT Electronics Resistors | In Stock | - | Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | 1 | AUDIO | ||
![]() PWC1206LF174RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR10T7 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | TT ELECTRONICS PLC | 150 °C | -65 °C | 4 MM, SQUARE, 3 PINS | - | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | 44 | 20% | - | - | - | 250 ppm/°C | 10 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | - | 2015 | 85 °C | 9 | HORIZONTAL | - | LINEAR | ||
![]() PCF-W0402LF-03-6492-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | SMT, 0402 | - | 0.55 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 64900 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 25 V | - | 0402 | 70 °C | - | - | - | - | ||
![]() PWC1206LF2K43J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0603LF-12-2700-A TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -65 °C | SMT, 0603 | - | 0.51 mm | 1.6 mm | - | SMT | 0.79 mm | Active | Yes | - | - | 0.05% | - | - | EAR99 | 10 ppm/°C | 270 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() PWC0805LF7M15J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2R61J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1R78F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1K87F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R120-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | CHIP | - | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 0.12 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | 2512 | 70 °C | - | - | - | - | ||
![]() PWC1206LF130RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1R69J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |