- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0805LF1K1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3R01J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRF2512LF-01-R010-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | LR | 150 °C | -55 °C | , 2512 | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | 5% | e3 | Yes | - | 100 ppm/°C | 0.01 Ω | MATTE TIN OVER NICKEL | - | - | - | - | FIXED RESISTOR | compliant | - | 2 W | - | - | - | - | 2512 | 70 °C | - | - | - | - | ||
![]() P265S12S15NCA500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11F22NCD500 TT Electronics Resistors | In Stock | - | Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | - | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | 1 | AUDIO | ||
![]() PCF-W2010LF-03-4423-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.65 mm | 4.9 mm | - | SMT | 2.4 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 442000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 150 V | - | 2010 | 70 °C | - | - | - | - | ||
![]() LRC-LRF3WLF-01-R004-J TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | 2 | TT ELECTRONICS PLC | - | 150 °C | -55 °C | - | - | 0.762 mm | 6.35 mm | - | SMT | 3.175 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 550 ppm/°C | 0.004 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Chip | FIXED RESISTOR | compliant | - | 3 W | - | - | - | - | 2512 | - | - | - | - | - | ||
![]() PWC0805LF1M82J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF10MJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF887KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W1206LF031963B-R1 TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHP210020R0FLF TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | - | - | 2.67 mm | - | 9.32 mm | CYLINDRICAL PACKAGE | MELF | - | Obsolete | Yes | - | 1% | e1 | - | EAR99 | 100 ppm/°C | 20 Ω | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | 8533.21.00.30 | TR, 13 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | 500 V | - | 3610 | 25 °C | - | - | - | - | ||
![]() P265S11F20NCA500 TT Electronics Resistors | In Stock | - | Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | - | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | 1 | AUDIO | ||
![]() PCF-W2512LF-03-3833-B-E-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0805LF-11-54R9-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | - | 0.51 mm | 2.06 mm | - | SMT | 1.27 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 15 ppm/°C | 54.9 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 100 V | - | 0805 | 70 °C | - | - | - | - | ||
![]() LRC-LR2512-01-R270-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -55 °C | CHIP | - | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | No | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 0.27 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | - | 2512 | 70 °C | - | - | - | - | ||
![]() PWC1206LF374RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC70Z-10MDI TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 155 °C | -55 °C | AXIAL LEADED | 5.5 mm | - | 15.5 mm | - | Axial | - | Active | Yes | - | 0.5% | e3 | - | - | 100 ppm/°C | 10000000 Ω | Tin (Sn) - hot dipped | PRECISION | - | BULK | Tubular | FIXED RESISTOR | compliant | - | 1 W | - | 30 mm | 500 V | 0.8 mm | - | 70 °C | - | - | - | - | ||
![]() PWC0805LF1K91F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0805LF-03-4812-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | - | 0.51 mm | 2.06 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 48100 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 100 V | - | 0805 | 70 °C | - | - | - | - |