- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Rohs Code
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
TT Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF-W0201LF-02-6191-D-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.26 mm | 0.58 mm | - | SMT | 0.29 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 6190 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.031 W | - | 15 V | - | 0201 | 70 °C | ||
![]() PWC1206LF1R87F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF21R5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF68R1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF536KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2K37F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFR4-1K5GI TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | MFR | 155 °C | -55 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 1500 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | 70 °C | ||
![]() PWC-PWC2010LF-470R-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 155 °C | -55 °C | SMT, 2010 | - | 0.8 mm | 5.1 mm | - | SMT | 2.5 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 470 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PLASTIC, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 1 W | - | 400 V | - | 2010 | 70 °C | ||
![]() PFC-W1206LF-02-22R0-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | - | 0.61 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 22 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.333 W | - | 200 V | - | 1206 | 70 °C | ||
![]() PWC1206LF3R4F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC-PWC1206LF-1K65-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 155 °C | -55 °C | SMT, 1206 | - | 0.7 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1650 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PLASTIC, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | - | 1206 | 70 °C | ||
![]() PWC1206LF6R8J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF365RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF39KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C2401GS TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -55 °C | AXIAL LEADED | 1.7 mm | - | 3.8 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RLR | 2% | e0 | No | EAR99 | 100 ppm/°C | 2400 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Conformally Coated | FIXED RESISTOR | compliant | MIL-R-39017 | 0.125 W | 25.4 mm | 200 V | 0.41 mm | - | 70 °C | ||
![]() PCF2512HR-36RBT1 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 155 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 36 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 2512 | 70 °C | ||
![]() RLR07C9760FS TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -55 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RLR | 1% | e0 | No | EAR99 | 100 ppm/°C | 976 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-39017 | 0.25 W | 38.1 mm | 250 V | 0.64 mm | - | 70 °C | ||
![]() PWC2512LF1R3J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0603R-03-2552-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | - | 0.51 mm | 1.6 mm | - | SMT | 0.79 mm | Active | No | - | 1% | e0 | No | EAR99 | 25 ppm/°C | 25500 Ω | Tin/Lead (Sn/Pb) | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | ||
![]() PWC2512LF13RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |