- Series
- Packaging
- Features
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Tolerance
- Resistance
- Power Rating
- Length
- Termination Style
- Unit Weight
Attribute column
Manufacturer
TT Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP5S-1K0JA1 TT Electronics | In Stock | - | - | - | - | 750 | + 155 C | - 55 C | PCB Mount | - | Details | 0.061729 oz | 150 V | - | MouseReel | - | WP-S | - | 5 % | - | - | - | - | - | 1 kOhms | - | - | 5 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 16.5 mm | 7 mm | ||
![]() WA8510-2K2JI TT Electronics | In Stock | - | - | - | - | 750 | - | - | PCB Mount | - | Details | 0.061729 oz | - | - | Cut Tape | - | WA80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55D-49K9BI TT Electronics | In Stock | - | - | - | - | 250 | - | - | PCB Mount | - | Details | 0.008466 oz | - | - | Ammo Pack | - | RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55D-39K2BI TT Electronics | In Stock | - | - | - | - | 250 | - | - | PCB Mount | - | Details | 0.008466 oz | - | - | Ammo Pack | - | RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W24-82RJI TT Electronics | In Stock | - | - | - | - | 50 | + 200 C | - 55 C | PCB Mount | - | Details | 0.176370 oz | 750 V | - | Bulk | - | W20 | - | 5 % | - | - | - | 75 PPM / C | - | 82 Ohms | - | - | 14 W | Axial | 0.8 mm | - | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | - | 53.5 mm | 8 mm | ||
![]() W21-2R0JI TT Electronics | In Stock | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.035274 oz | 100 V | - | Ammo Pack | - | W20 | - | 5 % | - | - | - | 75 PPM / C | - | 2 Ohms | - | - | 3 W | Axial | 0.8 mm | - | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | - | 12.7 mm | 5.6 mm | ||
![]() WP3S-6R8JA1 TT Electronics | In Stock | - | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.038801 oz | 100 V | - | Ammo Pack | - | WP-S | - | 5 % | - | - | - | - | - | 6.8 Ohms | - | - | 3 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 14.5 mm | 5.2 mm | ||
![]() WP3S-18RJA1 TT Electronics | In Stock | - | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.038801 oz | 100 V | - | Ammo Pack | - | WP-S | - | 5 % | - | - | - | - | - | 18 Ohms | - | - | 3 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 14.5 mm | 5.2 mm | ||
![]() WP3S-5R6JA1 TT Electronics | In Stock | - | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.038801 oz | 100 V | - | Ammo Pack | - | WP-S | - | 5 % | - | - | - | - | - | 5.6 Ohms | - | - | 3 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 14.5 mm | 5.2 mm | ||
![]() WA83-R05JI TT Electronics | In Stock | - | - | - | - | 2500 | - | - | PCB Mount | - | Details | 0.017637 oz | - | - | Ammo Pack | - | WA80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP3S-39RJA1 TT Electronics | In Stock | - | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.038801 oz | 100 V | - | Ammo Pack | - | WP-S | - | 5 % | - | - | - | - | - | 39 Ohms | - | - | 3 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 14.5 mm | 5.2 mm | ||
![]() WP3S-820RJA1 TT Electronics | In Stock | - | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.038801 oz | 100 V | - | Ammo Pack | - | WP-S | - | 5 % | - | - | - | - | - | 820 Ohms | - | - | 3 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 14.5 mm | 5.2 mm | ||
![]() LOB3R010FLF TT Electronics/IRC | In Stock | - | Datasheet | Axial | Axial | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2015 | LOB | 0.210Diax0.560L 5.33mmx14.22mm | ±1% | Discontinued | 1 (Unlimited) | 2 | - | - | 10mOhms | Metal Element | 3W | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | - | ||
![]() WDBR1-47RKTW TT Electronics | In Stock | - | - | - | - | 80 | + 125 C | - 55 C | PCB Mount | - | Details | - | - | - | Bulk | - | WDBR | - | 10 % | - | - | - | 600 PPM / C | Low Profile | 47 Ohms | - | - | 180 W | Radial | - | - | Power Resistors | - | - | 0.9 mm | 49.3 mm | 35.9 mm | ||
![]() WP5S-33RJA075 TT Electronics | In Stock | - | - | - | - | 750 | + 155 C | - 55 C | PCB Mount | - | Details | 0.061729 oz | 150 V | - | MouseReel | - | WP-S | - | 5 % | - | - | - | - | - | 33 Ohms | - | - | 5 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 16.5 mm | 7 mm | ||
![]() WP5S-47RJA075 TT Electronics | In Stock | - | - | - | - | 750 | + 155 C | - 55 C | PCB Mount | - | Details | 0.061729 oz | 150 V | - | MouseReel | - | WP-S | - | 5 % | - | - | - | - | - | 47 Ohms | - | - | 5 W | Radial | 0.8 mm | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 16.5 mm | 7 mm | ||
![]() W31ZI-R010JT05 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | W31-R010JI | Details | 0.035274 oz | - | - | MouseReel | - | W30Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMC2-47R0KI TT Electronics | In Stock | - | - | - | - | 2000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.019401 oz | 240 V | - | Ammo Pack | - | EMC | - | 10 % | - | - | - | 100 PPM / C | Fusible Resistor | 47 Ohms | - | - | 2 W | Axial | - | - | Metal Film Resistors Flameproof | - | 4 mm | - | 10 mm | - | ||
![]() WA84ZI-120RJT06 TT Electronics | In Stock | - | - | - | - | 500 | - | - | PCB Mount | WA84-120RJI | Details | 0.061729 oz | - | - | MouseReel | - | WA80Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WA84ZI-560RJT06 TT Electronics | In Stock | - | - | - | - | 500 | - | - | PCB Mount | WA84-560RJI | Details | 0.061729 oz | - | - | MouseReel | - | WA80Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |