- Series
- Packaging
- Features
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Tolerance
- Resistance
- Power Rating
- Length
- Termination Style
- Unit Weight
Attribute column
Manufacturer
TT Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Packaging | Tolerance | Part Status | Termination Style | Failure Rate | Power Rating (W) | Product Length (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS2C1801H TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.8 | 33 | - | - | - | Through Hole | Cylindrical | 4 | 1.8K | ±20 | 25 to 275 | Not Formed | Box | 3% | Obsolete | Axial | - | 3 | 11 | RoHS non-compliant | ||
![]() AS23R92J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | - | 0.8 | 38.1 | - | - | - | Through Hole | Cylindrical | 6.3 | 3.92 | ±20 | 25 to 275 | Not Formed | - | 5% | Obsolete | Axial | - | 3 | 12.2 | RoHS non-compliant | ||
![]() AS1/21R69J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | - | 0.5 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.4 | 1.69 | ±20 | 25 to 275 | Not Formed | - | 5% | Obsolete | Axial | - | 1 | 7.9 | RoHS non-compliant | ||
![]() IBT14R7KLFLTR TT Electronics / Welwyn Components | In Stock | - | - | 2 | - | Molded | EAR99 | No | No | - | 0.9 | 26 | - | 500 | - | Through Hole | Cylindrical | 5.7 | 4.7 | - | - | Not Formed | Tape and Reel | 10% | Obsolete | Axial | - | 1 | 14.3 | RoHS Compliant | ||
![]() AS1/22R94J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.5 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.4 | 2.94 | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 1 | 7.9 | RoHS non-compliant | ||
![]() AS14991H TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.5 | 38.1 | - | - | - | Through Hole | Cylindrical | 3.2 | 4.99K | ±20 | 25 to 275 | Not Formed | Box | 3% | Obsolete | Axial | - | 2 | 9.3 | RoHS non-compliant | ||
![]() AS1C95R3H TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | - | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 95.3 | ±20 | 25 to 275 | Not Formed | - | 3% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() RLR07C1621FS TT Electronics / IRC | In Stock | - | - | 2 | - | Conformal Coated | EAR99 | No | No | - | 0.64 | 38.1 | - | 250 | - | Through Hole | Cylindrical | 2.3 | 1.62K | ±100 | 70 to 150 | Not Formed | - | 1% | Obsolete | Axial | S | 0.25 (1/4) | 6.4 | RoHS non-compliant | ||
![]() AS3R681J TT Electronics / IRC | In Stock | - | - | 2 | - | - | - | No | No | - | 1 | 38.1 | - | - | - | Through Hole | Cylindrical | 7.2 | 681m | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 5 | 17.5 | RoHS non-compliant | ||
![]() AS108452H TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 1 | 38.1 | - | - | - | Through Hole | Cylindrical | 9.8 | 84.5K | ±20 | 25 to 275 | Not Formed | Box | 3% | Obsolete | Axial | - | 14 | 46 | RoHS non-compliant | ||
![]() AS1C82R0F TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 82 | ±20 | 25 to 275 | Not Formed | Box | 1% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() AS10R162H TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 1 | 38.1 | - | - | - | Through Hole | Cylindrical | 9.8 | 162m | ±20 | 25 to 275 | Not Formed | Box | 3% | Obsolete | Axial | - | 14 | 46 | RoHS non-compliant | ||
![]() AS1C20R5J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 20.5 | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() MFR4-100KFPB TT Electronics / Welwyn Components | In Stock | - | - | 2 | 0.3 | Conformal Coated | EAR99 | No | No | - | 0.6 | 21 | 155 | 350 | -55 | Through Hole | Cylindrical | 2.5 | 100K | ±50 | 70 to 155 | Not Formed | Ammo | 1% | Obsolete | Axial | - | 0.5 (1/2) | 6.2 | RoHS non-compliant | ||
![]() AS1C29R4J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 29.4 | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() AS1C27R0J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 27 | ±20 | 25 to 275 | Not Formed | Bulk | 5% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() AS227R4F TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.8 | 38.1 | - | - | - | Through Hole | Cylindrical | 6.3 | 27.4 | ±20 | 25 to 275 | Not Formed | Box | 1% | Obsolete | Axial | - | 3 | 12.2 | RoHS non-compliant | ||
![]() AS1C4020J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.64 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.9 | 402 | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 2 | 6.5 | RoHS non-compliant | ||
![]() W21-15RFI TT Electronics / Welwyn Components | In Stock | - | - | 2 | 1 | Vitreous Enamel | EAR99 | No | No | - | 0.8 | 22.75 | 200 | 100 | -55 | Through Hole | Cylindrical | 5.6 | 15 | ±75 | 25 to 315 | Not Formed | Box | 1% | Active | Axial | - | 3 | 12.7 | RoHS Compliant | ||
![]() AS1/480R6J TT Electronics / IRC | In Stock | - | - | 2 | - | - | EAR99 | No | No | 8533.21.00.80 | 0.5 | 38.1 | - | - | - | Through Hole | Cylindrical | 2.4 | 80.6 | ±20 | 25 to 275 | Not Formed | Box | 5% | Obsolete | Axial | - | 1 | 6.4 | RoHS non-compliant |