- Series
- Packaging
- Features
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Tolerance
- Resistance
- Power Rating
- Length
- Termination Style
- Unit Weight
Attribute column
Manufacturer
TT Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Brand | Case Style | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Length | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC70LFD1R0FB TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | 1.15 | - | Epoxy | - | - | No | No | - | - | 0.8 | 30 | - | - | - | - | 155 | 500 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 5.5 | - | 1 | - | - | - | ±25 | - | 70 to 155 | Not Formed | - | - | - | - | - | Box | - | 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 15.5 | - | - | - | - | RoHS Compliant | ||
![]() AS2B48R7F TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.8 | 33 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 5.6 | - | 48.7 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 13.7 | - | - | - | - | RoHS non-compliant | ||
![]() RC55C-200KDI TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | - | 2 | 0.24 | - | Epoxy | EAR99 | - | No | No | - | - | 0.6 | 30 | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | 200K | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | - | - | - | - | Ammo | - | 0.5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 7.2 | - | - | - | - | RoHS Compliant | ||
![]() AS2B1500H TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.8 | 33 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 5.6 | - | 150 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Bulk | - | 3% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 13.7 | - | - | - | - | RoHS non-compliant | ||
![]() AS2B20R0F TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.8 | 33 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 5.6 | - | 20 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Bulk | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 13.7 | - | - | - | - | RoHS non-compliant | ||
![]() AS1/21240J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.4 | - | 124 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 7.9 | - | - | - | - | RoHS non-compliant | ||
![]() AS16491J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.2 | - | 6.49K | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Bulk | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9.3 | - | - | - | - | RoHS non-compliant | ||
![]() WMO2S-22KJA1 TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | - | 2 | 0.63 | Welwyn Components / TT Electronics | Ceramic | EAR99 | 1000 | No | Yes | - | - | 0.7 | 20 | - | TT Electronics | - | - | 155 | 350 | - | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | Cylindrical | - | - | - | - | 5 | - | 22K | - | Details | - | ±350 | - | 70 to 235 | Not Formed | - | - | - | - | - | Ammo | WMO-S | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - | - | Metal Oxide Resistors | - | - | 2 | 12 | - | - | - | - | RoHS Compliant | ||
![]() AS31052J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 1 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 7.2 | - | 10.5K | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 17.5 | - | - | - | - | RoHS non-compliant | ||
![]() AS15761F TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.2 | - | 5.76K | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9.3 | - | - | - | - | RoHS non-compliant | ||
![]() MH25-6M8JI TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | 2 | 2 | 0.3 | Welwyn Components / TT Electronics | Conformal Coated | EAR99 | 5000 | No | No | - | - | 0.6 | 21 | - | TT Electronics | - | + 155 C | 155 | 1600 | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | 6.8M | - | Compliant | - | ±100 | - | 70 to 155 | Not Formed | - | 0.010582 oz | 1.6 kV | 1.6 kV | 1.6 kV | Ammo Pack | MH | 5% | - | - | Obsolete | - | 100 ppm/°C | High Voltage | 6.8 MΩ | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 250 mW | - | - | - | - | - | Axial | - | 21 mm | - | - | 600 µm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.2 | 2.5 mm | 6.2 mm | - | No SVHC | RoHS Compliant | ||
![]() RC55V-121KBI TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | - | 2 | 0.24 | - | Epoxy | EAR99 | - | No | No | - | - | 0.6 | 30 | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | 121K | - | - | - | ±5 | - | 70 to 155 | Not Formed | - | - | - | - | - | Ammo | - | 0.1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 7.2 | - | - | - | - | RoHS Compliant | ||
![]() AS1/23R57H TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.4 | - | 3.57 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 3% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 7.9 | - | - | - | - | RoHS non-compliant | ||
![]() AS111R5J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.2 | - | 11.5 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9.3 | - | - | - | - | RoHS non-compliant | ||
![]() AS1/4R392J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.4 | - | 392m | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 6.4 | - | - | - | - | RoHS non-compliant | ||
![]() AS107R68J TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 1 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 9.8 | - | 7.68 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 14 | 46 | - | - | - | - | RoHS non-compliant | ||
![]() AS11201H TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.5 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.2 | - | 1.2K | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 3% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9.3 | - | - | - | - | RoHS non-compliant | ||
![]() AS1C5R76F TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | EAR99 | - | No | No | 8533.21.00.80 | - | 0.64 | 38.1 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.9 | - | 5.76 | - | - | - | ±20 | - | 25 to 275 | Not Formed | - | - | - | - | - | Box | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6.5 | - | - | - | - | RoHS non-compliant | ||
![]() MFR4P-8R2FI TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | - | 2 | 0.3 | - | Conformal Coated | EAR99 | - | No | No | - | - | 0.6 | 21 | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | 8.2 | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | - | - | - | - | Ammo | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | 6.2 | - | - | - | - | RoHS Compliant | ||
![]() MFP2-12RJI TT Electronics / Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | 0.55 | - | Conformal Coated | EAR99 | - | No | No | - | WELWYN COMPONENTS LTD | 0.8 | 21 | Not Required(mm) | TT Electronics Welwyn Components | MFP2-12RJI | - | 155 | 350 | - | -55 | Through Hole | - | -55C to 155C | 155 °C | -55 °C | Axial, | 4 mm | 10 mm | Cylindrical | Axial | Active | 2(W) | Not Required(mm) | 4 | - | 12 | 1.58 | Compliant | Yes | ±50 | 70 TO 155 | 70 to 155 | Not Formed | 5% | - | - | 350 V | 350V | Ammo | - | 5% | e3 | Yes | Active | EAR99 | 50 ppm/°C | Metal Film | 12 Ω | Tin (Sn) | - | - | - | FLAME PROOF | 8533.21.00.90 | Fixed Resistors | 2 W | AMMO PACK | Cylindrical | Flame Proof | compliant | Not Required | Axial | 2 W | - | 350 V | Not Required | 0.8 mm | 70 °C | - | ± 5% | - | - | 10mm | - | 2 | 10 | - | - | Not Required(mm) | - | RoHS Compliant |