- Series
- Packaging
- Features
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Tolerance
- Resistance
- Power Rating
- Length
- Termination Style
- Unit Weight
Attribute column
Manufacturer
TT Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Case Style | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Shape | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Size Code | Rated Temperature | Operating Temperature Range | Product | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP5S-10RJA075 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 0.061729 oz | - | 150 V | - | MouseReel | - | WP-S | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 10 Ohms | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 7 mm | - | - | 16.5 mm | - | - | - | - | - | ||
![]() OAR1R020FLF TT Electronics/IRC | In Stock | - | Datasheet | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | OAR | 0.450Lx0.065W 11.43mmx1.65mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 20mOhms | - | - | - | Metal Element | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | - | 0.320 8.12mm | - | - | - | - | - | - | ||
![]() EMC2-47RKI TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | - | - | - | 2 | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Box (TB) | - | EMC | 0.157Diax0.394L 4.00mmx10.00mm | ±10% | - | - | Discontinued | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | - | 47Ohms | - | 155°C | -55°C | Metal Film | 2W | - | 2W | 500V | - | 2W | - | - | - | - | Not | - | - | - | - | 27mm | - | - | - | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | - | - | - | - | - | 10.0076mm | 10mm | - | No SVHC | RoHS Compliant | - | ||
![]() CMF1/41872FLFTR TT Electronics | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | - | Axial | - | 100 ppm/°C | - | 18.7kOhm | MATTE TIN | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | TR | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | 600 μm | - | 70°C | - | - | - | - | - | 2.5mm | - | - | 6.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EMC2-39R0K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 0.019401 oz | - | 240 V | - | Ammo Pack | - | EMC | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | Fusible Resistor | 39 Ohms | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors Flameproof | - | - | - | 4 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() EMC2-18R0K TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 0.019401 oz | - | 240 V | - | Ammo Pack | - | EMC | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | Fusible Resistor | 18 Ohms | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors Flameproof | - | - | - | 4 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() W31-1K2JA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | 100 V | - | Ammo Pack | - | W30 | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 1.2 kOhms | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 mm | - | - | 13 mm | - | - | - | - | - | ||
![]() OAR3R100FLF TT Electronics/IRC | In Stock | - | Datasheet | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | OAR | 0.600Lx0.065W 15.24mmx1.65mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 100mOhms | - | - | - | Metal Element | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | - | 0.921 23.40mm | - | - | - | - | - | - | ||
![]() RC55Y-215RBI TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RC | 0.098Diax0.283L 2.50mmx7.20mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±15ppm/°C | - | 215Ohm | Tin (Sn) - hot dipped | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | 350V | AMMO PACK | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | 200V | - | - | 30mm | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() WHS2-15RJA25 TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 500.000539mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Cut Tape (CT) | 2012 | WHS | 0.142Diax0.354L 3.60mmx9.00mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 15Ohm | - | - | - | Wirewound | - | - | 2W | 250V | AMMO PACK | 2W | - | Tubular | FIXED RESISTOR | - | Not | - | - | 2W | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | 3.6mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CMF1/41401FLFTR TT Electronics | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | - | Axial | - | 100 ppm/°C | - | 1.4kOhm | MATTE TIN | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | TR | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | 600 μm | - | 70°C | - | - | - | - | - | - | - | - | 6.8mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() W22-R15JI TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~200°C | Tape & Reel (TR) | 2008 | W20 | 0.315Diax0.866L 8.00mmx22.00mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | Axial | - | ±75ppm/°C | - | 150mOhms | - | 200°C | -55°C | Wirewound | 7W | - | 7W | - | - | 7W | - | - | - | - | Not | - | - | - | - | - | 800 μm | - | - | - | - | Flame Proof, Safety | - | - | 7mm | - | - | 22mm | - | - | - | RoHS Compliant | - | ||
![]() SPH10R0JLF TT Electronics / IRC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2 | Molded | EAR99 | - | - | No | 8533.21.00.80 | 0.81 | 38.1 | - | 160 | - | - | - | Through Hole | - | Cylindrical | - | 5.72 | 10 | - | ±400 | 70 to 160 | - | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 2 | 14.3 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EMC2-56R0KI TT Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 0.019401 oz | - | 240 V | - | Ammo Pack | - | EMC | - | 10 % | - | - | - | - | - | Axial | - | 100 PPM / C | Fusible Resistor | 56 Ohms | - | 155 °C | -55 °C | Metal Film | - | - | 2 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | Metal Film Resistors Flameproof | - | - | - | 4 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() OAR5R010FLF TT Electronics/IRC | In Stock | - | Datasheet | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2010 | OAR | 0.800Lx0.065W 20.32mmx1.65mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 10mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | FLAMEPROOF | 5W | - | - | 5W | 1.65mm | Welded | FIXED RESISTOR | - | Not | - | - | 5W | 20.32mm | - | - | 8006 | - | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | 22.4028mm | 0.882 22.40mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CMF1/41301FLFTR TT Electronics | In Stock | - | Datasheet | Through Hole | Metal | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | - | Axial | - | 100 ppm/°C | - | 1.3kOhm | MATTE TIN | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | TR | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | 600 μm | - | 70°C | - | - | - | - | - | - | - | - | 6.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC55Y-249KBI TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 240.007063mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RC | 0.098Diax0.283L 2.50mmx7.20mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±15ppm/°C | - | 249kOhm | Tin (Sn) - hot dipped | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | 350V | AMMO PACK | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | 200V | - | - | 30mm | 600 μm | - | - | - | - | - | - | - | 2.5mm | 600μm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() BPC5103J TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | No | No | - | - | - | - | 155 | 300(AC)|500(DC) | - | -55 | Through Hole | - | Planar | 2.54 | - | 10K | - | ±100 | 70 to 155 | 5.08 | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 5 | 12.7 | - | - | - | - | - | 25.4 | - | Yes with exemptions | - | ||
![]() W24-68KJI TT Electronics/Welwyn | In Stock | - | Datasheet | - | Axial | - | - | - | 2 | Axial | 5.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | -55°C~200°C | Bulk | - | W20 | 0.315Diax2.106L 8.00mmx53.50mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | Axial | - | ±75ppm/°C | - | 68kOhms | - | 200°C | -55°C | Wirewound | 14W | - | 12W | 750V | - | 14W | - | - | - | - | Not | - | 750V | - | - | 30mm | 800 μm | - | - | - | - | Flame Proof, Safety | - | - | 8mm | - | - | 53.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LOB3R025FLF TT Electronics/IRC | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2015 | LOB | 0.210Diax0.560L 5.33mmx14.22mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | - | 25mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | 3W | PRECISION | - | - | BULK | - | - | Cylindrical | FIXED RESISTOR | compliant | - | - | - | 3W | - | 34.93mm | 0.81 mm | - | - | - | - | Current Sense, Non-Inductive | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |