- Packaging
- Actuator Length (mm)
- Actuator Style
- ActuatorColor
- Body Orientation
- Color
- Contact Plating
- Current Rating
- Depth
- Dielectric Strength
- ECCN (US)
- Illumination Type
Attribute column
Manufacturer
TT Electronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Terminals | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Dielectric Strength | ECCN (US) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | RoHS | Row Spacing (mm) | Switch Configuration | Terminal Pitch (mm) | Voltage Rating (DC) | Packaging | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Current Rating | Termination Style | Switch Function | Max Current Rating | Throw Configuration | Mechanical Life | Illumination Type | Product Length (mm) | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWT6-M2BTR TT Electronics | In Stock | - | - | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | Digi-Reel® | - | Gull Wing | - | 70 °C | -20 °C | Blue | Straight | 10 mm | 50 mA | - | Off-Mom | 50 mA | SPST | 500 kcycles | Illuminated, Non-Illuminated | - | 6 mm | - | - | ||
![]() SWTW-H2N TT Electronics / Welwyn Components | In Stock | - | Datasheet | - | - | 4 | 0.75 | Round Button | Brown | Straight | 250VAC | EAR99 | 100 | 0.05@12VDC | 70 | 100000 | 100 | -25 | Through Hole | 1.57 | SPST | 7.9 | - | 6.5 | N.O. | 4 | - | Tube | Obsolete | - | Washable | - | - | - | - | - | - | PC Pins | - | - | - | - | - | 6.3 | - | 3.1 | RoHS Compliant |