- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Actuator Type
- Body Breadth
Attribute column
Manufacturer
TT Electronics Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Number of Positions | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Configuration | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Optoelectronic Device Type | Switch Type | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN11-VSM1BQ20 TT Electronics | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | 30000 Cycle(s) | BI TECHNOLOGIES CORP | EN11-VSM1BQ20 | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.8 | Yes | Yes | EAR99 | 20 | PANEL MOUNTABLE | 8536.50.90.20 | - | compliant | 11.7 mm | 6.3 mm | SHAFT TYPE | GRAY CODE | - | 0.01 A | 5 V | SOLDER | - | ROTARY CODED SWITCH | - | 1 | LATCHED | 13.75 mm | ||
![]() EN12-HS22AF23 TT Electronics | In Stock | - | - | - | - | - | BI TECHNOLOGIES CORP | EN12-HS22AF23 | 85 °C | -30 °C | ROHS COMPLIANT PACKAGE-5 | Active | 5.82 | Yes | Yes | - | - | - | - | 1 | compliant | - | - | - | - | SINGLE | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | ||
![]() EN11-HSB1AQ20 TT Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | 30000 Cycle(s) | BI TECHNOLOGIES CORP | EN11-HSB1AQ20 | 85 °C | -30 °C | ROHS COMPLIANT | Active | 2.34 | Yes | Yes | EAR99 | 20 | - | 8536.50.90.20 | - | compliant | 13.75 mm | 11.7 mm | SHAFT TYPE | GRAY CODE | - | 0.01 A | 5 V | SOLDER | - | ROTARY CODED SWITCH | - | 1 | LATCHED | 6.2 mm | ||
![]() EN11-HSM1AF20 TT Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | 30000 Cycle(s) | BI TECHNOLOGIES CORP | EN11-HSM1AF20 | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.82 | Yes | Yes | EAR99 | 20 | PANEL MOUNTABLE | 8536.50.90.20 | - | compliant | 13.75 mm | 11.7 mm | SHAFT TYPE | GRAY CODE | - | 0.01 A | 5 V | SOLDER | - | ROTARY CODED SWITCH | - | 1 | LATCHED | 6.6 mm | ||
![]() EN11-HSB0AF15 TT Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | 30000 Cycle(s) | BI TECHNOLOGIES CORP | EN11-HSB0AF15 | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.82 | Yes | Yes | EAR99 | 20 | - | 8536.50.90.20 | - | compliant | 13.75 mm | 11.7 mm | SHAFT TYPE | GRAY CODE | - | 0.01 A | 5 V | SOLDER | - | ROTARY CODED SWITCH | - | 1 | LATCHED | 6.2 mm | ||
![]() EN12-VN20AF20 TT Electronics | In Stock | - | - | - | - | - | BI TECHNOLOGIES CORP | EN12-VN20AF20 | 85 °C | -30 °C | ROHS COMPLIANT PACKAGE-3 | Active | 1.81 | Yes | Yes | - | - | - | - | 1 | compliant | - | - | - | - | SINGLE | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | ||
![]() EN12-VS22AF25 TT Electronics | In Stock | - | - | - | - | - | BI TECHNOLOGIES CORP | EN12-VS22AF25 | 85 °C | -30 °C | ROHS COMPLIANT PACKAGE-5 | Active | 5.82 | Yes | Yes | - | - | - | - | 1 | compliant | - | - | - | - | SINGLE | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | ||
![]() EN11-HSM1AF25 TT Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | 30000 Cycle(s) | BI TECHNOLOGIES CORP | EN11-HSM1AF25 | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.82 | Yes | Yes | EAR99 | 20 | PANEL MOUNTABLE | 8536.50.90.20 | - | compliant | 13.75 mm | 11.7 mm | SHAFT TYPE | GRAY CODE | - | 0.01 A | 5 V | SOLDER | - | ROTARY CODED SWITCH | - | 1 | LATCHED | 6.6 mm |