- Additional Feature
- Applications
- ECCN Code
- Height
- Ihs Manufacturer
- Isolation Voltage
- Length
- Manufacturer Part Number
- Mounting Feature
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
TT Electronics Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | ECCN Code | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Physical Dimension | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM42-40002LFTR TT Electronics | In Stock | - | - | YES | SURFACE MOUNT | BI TECHNOLOGIES CORP | HM42-40002LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.41 | EAR99 | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | unknown | L9.2XB8.8XH7.8 (mm) | 1500 V | DATACOM TRANSFORMER | 1400 µH | 1:1 | 7.8 mm | 9.2 mm | 8.8 mm | ||
![]() HM42-20001LFTR TT Electronics | In Stock | - | - | YES | SURFACE MOUNT | BI TECHNOLOGIES CORP | HM42-20001LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.43 | EAR99 | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | unknown | L11.68XB8.64XH4.1 (mm) | 1500 V | DATACOM TRANSFORMER | 695 µH | 1:1 | 4.1 mm | 11.68 mm | 8.64 mm | ||
![]() HM42-30003LFTR TT Electronics | In Stock | - | - | YES | SURFACE MOUNT | BI TECHNOLOGIES CORP | HM42-30003LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.41 | EAR99 | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | unknown | L8.1XB6.6XH5.5 (mm) | 1500 V | DATACOM TRANSFORMER | 1500 µH | 1:1:1 | 5.5 mm | 8.1 mm | 6.6 mm |