- Transformer Type
- Height
- Length
- Width
- Applications
- ECCN Code
- Ihs Manufacturer
- Isolation Voltage
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Functions
Attribute column
Manufacturer
TT Electronics Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Reach Compliance Code | Physical Dimension | Inductance | DC Resistance (DCR) | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Turns Ratio | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM110-8W5VLFTR13 TT Electronics | In Stock | - | - | - | - | Surface Mount | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 125°C | Tape & Reel (TR) | HM110 | 0.689 L x 0.717 W (17.50mm x 18.20mm) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100µH | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | ||
![]() HM42-10001LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-10001LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.41 | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L8.1XB6.6XH5.5 (mm) | - | - | 1500 V | DATACOM TRANSFORMER | 300 µH | 1:1:1 | - | - | 5.5 mm | - | 8.1 mm | 6.6 mm | - | - | ||
![]() HM42-30001LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-30001LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.4 | - | - | TT ELECTRONICS / BI TECHNOLOGIES - HM42-30001LFTR - TRANSFORMER, GATE DRIVE, 980UH | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L8.1XB6.6XH5.5 (mm) | - | - | 1500 V | DATACOM TRANSFORMER | 980 µH | 1:1:1 | - | - | 5.5 mm | - | 8.1 mm | 6.6 mm | - | - | ||
![]() HM42-30002LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 6 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-30002LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.45 | Yes | - | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -40 °C | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | 11.68 mm | unknown | L11.68XB8.64XH4.1 (mm) | 980 µH | 500 mΩ | 1.5 kV | DATACOM TRANSFORMER | 980 µH | 1:1 | - | 1:1 | 4.1 mm | - | 11.68 mm | 8.64 mm | Unknown | - | ||
![]() HM42-20002LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-20002LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 7.83 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L11.68XB8.64XH4.1 (mm) | - | - | 1500 V | DATACOM TRANSFORMER | 785 µH | 1:1 | - | - | 4.1 mm | - | 11.68 mm | 8.64 mm | - | - | ||
![]() HM42-10002LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-10002LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.45 | Compliant | - | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -40 °C | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L8.1XB6.6XH5.5 (mm) | 300 µH | 2 Ω | 1.5 kV | DATACOM TRANSFORMER | 300 µH | 2:1:1 | - | 2.1:1 | 5.5 mm | - | 6.6 mm | 8.1 mm | No SVHC | - | ||
![]() HM41-11210LF TT Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | Non-Compliant | - | - | -25°C ~ 85°C | Bulk | HM41 | 0.945 L x 0.551 W (24.00mm x 14.00mm) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 310µH | - | - | Gate Drive | - | - | - | - | - | 0.787 (20.00mm) | - | - | - | - | ||
![]() HM42-40001LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-40001LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.44 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L8.9XB7.0XH3.0 (mm) | - | - | 1500 V | DATACOM TRANSFORMER | 3300 µH | 1:1:1 | - | - | 3 mm | - | 8.9 mm | 7 mm | - | - | ||
![]() HM42-40003LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-40003LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.8 | Compliant | - | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -40 °C | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L9.2XB8.8XH7.8 (mm) | 1.2 mH | 500 mΩ | 1.5 kV | DATACOM TRANSFORMER | 1200 µH | 1:1 | - | 1:1 | 7.8 mm | - | 9.2 mm | 8.8 mm | No SVHC | - | ||
![]() HM41-21010LF TT Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Box | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | 500 nH | 72 mΩ | - | - | - | - | - | - | 20 mm | 20 mm | 24 mm | 14 mm | - | Lead Free | ||
![]() HM42-40004LFTR TT Electronics | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM42-40004LFTR | 125 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.44 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | - | unknown | L8.9XB7.0XH3.0 (mm) | - | - | 1500 V | DATACOM TRANSFORMER | 1200 µH | 2:1:1 | - | - | 3 mm | - | 8.9 mm | 7 mm | - | - | ||
![]() HM41-11510LF TT Electronics | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | HM41-11510LF | 85 °C | -25 °C | ROHS COMPLIANT | Active | 1.28 | - | Yes | Pulse Transformer 15:15:10 4200Vrms/500Vrms 0.1Ohm Prim. DCR 0.074Ohm Sec. DCR 6 Terminal PC Pin Thru-Hole | - | - | - | - | e1 | Yes | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GATE DRIVE | - | TRAY | 1 | - | compliant | L24.0XB14.0XH20.0 (mm) | - | - | 4200 V | PULSE TRANSFORMER | 470 µH | 15:15:10 | 98 V-us | - | 20 mm | - | 24 mm | 14 mm | - | - |