- RoHS
- Series
- Manufacturer
- Manufacturer Part Number
- Accessory Type
- Part Status
- Operating Temperature
- Mfr
- Package
- Product Status
- Connection Type
- For Use With
Attribute column
Manufacturer
TURCK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Approvals | Base Product Number | Device Type | Dimensions | For Use With | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Supply Voltage | Base Part Number | Output Type | Failure Rate | Programmable Type | Output Current | Accessory Type | Input Type | Data Rate | Tool Type | Protocol | Number of Gates | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Connection Type | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BL20-1RS485/422 TURCK | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | Receiver | - | - | - | 3 V ~ 5.5 V | - | ISL32173E | - | - | - | - | - | - | 80Mbps | - | RS422, RS485 | - | 0/4 | -- | 30mV | - | - | - | - | - | - | - | - | - | - | ||
![]() 6601590 TURCK | In Stock | - | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | 5 V | - | - | - | - | - | - | - | - | ||
![]() DPC-49-IPS1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBEN-LG-16DOP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6814067 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A3130-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX-IO-DX06 TURCK | In Stock | - | - | - | - | - | - | - | - | - | 1.62 x 3.51 x 1.32 in | HMIs of The TX500 And TX700 Product Series | - | Turck | 6828203 | +50°C | - | - | - | - | - | - | - | - | TX HMI/PLC | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | PNP, Relays | - | - | 500 mA | Plug-in Expansion Module | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM-3-CJT TURCK | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | RK73H2B | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Non-Compliant | -55°C ~ 155°C | - | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | ±200ppm/°C | - | 4.53 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | AEC-Q200 | ||
![]() M3-QR24 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Ri-QR24 Inductive Encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Ring & Shield Plating Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX-RS485 TURCK | In Stock | - | - | - | - | - | - | - | - | - | 1.62 x 3.55 x 0.93 in | HMIs of The TX500 And TX700 Product Series | - | - | - | +60°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in Expansion Module | RS485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBEN-L5-8IOL TURCK | In Stock | - | - | - | - | - | - | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | 2.37 x 9 x 1.5 in | - | - | Turck | 6814017 | +70°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | 24 V | - | PNP | - | - | 2 A | Multiprotocol I/O Module | PNP | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | IP65, IP67, IP69K | - | - | ||
![]() TX-DP-S TURCK | In Stock | - | - | - | - | - | - | - | - | - | 1.62 x 3.55 x 0.93 in | HMIs of The TX500 And TX700 ProductSeries | - | - | - | +50°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in Expansion Module | PROFIBUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX-EXTEND TURCK | In Stock | - | - | - | - | - | - | - | - | - | 1.62 x 3.55 x 0.93 in | TX504, TX705 HMIs | - | - | - | +60°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in Expansion Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBEN-S1-8DXP TURCK | In Stock | - | - | - | - | - | - | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | 1.25 x 5.66 x 1.25 in | - | - | Turck | 6814023 | +70°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | 24 V | - | PNP | - | - | 500 mA | Multiprotocol I/O Module | PNP | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | IP65, IP67, IP69K | - | - | ||
![]() BL20-S6T-SBBSBB TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL20-SWIRE-CAB-050 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL20-E-4AO-U/I TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL20-P4S-SBBC-B TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL20-4DI-24VDC-P TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamping Tool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL20-B6S-SBCSBC TURCK | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | In System Programmable | - | - | - | - | - | - | 600 | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 2 | - | - | - | - | - | ||
![]() BL20-GWBR-CANOPEN TURCK | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | Bulk | CP | 1.890 L x 0.394 W (48.00mm x 10.00mm) | ±5% | Active | 2 | - | ±400ppm/°C | - | 10 kOhms | Metal Oxide Film | 10W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | -- | - |