- Manufacturer
- Manufacturer Part Number
- IP Rating
- Current Rating
- Length
- Number of Pins
- Mounting Type
- Approvals
- RoHS
- Series
- Cable Types
- Gender
Attribute column
Manufacturer
TURCK Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Termination | Max Operating Temperature | Min Operating Temperature | Color | Gender | Contact Type | Orientation | Current Rating | Number of Contacts | Contact Gender | Cable Length | Temperature Range | Cable Diameter Range | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U0967-22 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM 6-085-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS 81121-0/PG9 TURCK | In Stock | - | - | Gold | Cable | - | 12 | Nylon | Nylon | - | Brass | Turck | U2-02854 | Compliant | 30 VAC | 30 VDC | 30 V | Solder | 85 °C | -40 °C | - | Male with Male Threads | Screw Terminal | Straight | 1 A | 12 | Male | - | -40-85 °C | 4-8 mm | IP67 | - | IP67 | ||
![]() WKB 5T-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | 5 m | - | - | - | - | - | ||
![]() FSFD 8-0.2 TURCK | In Stock | - | - | - | - | Back Mount | 8 | - | - | CSA, UL | - | Turck | U-01414 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | IP68 | 0.2 m | - | ||
![]() RK 4.4T-0.5-PSG 4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS 4.4-0.5/M20 W/LN TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | Turck | U2-02351 | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FK 10-1/18.25 TURCK | In Stock | - | - | - | - | Front Mount | 10 | - | - | UL | - | Turck | U0916-91 | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | IP68 | 1 m | - | ||
![]() FKV 4.4-2/S613/S717 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKV 10-1.5/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 10 | - | - | UL | - | Turck | U-47825 | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | IP68 | 1.5 m | - | ||
![]() RSM RKM 106-6M/S3059 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | 5 | - | - | CSA, UL | - | Turck | U2-11211 | Compliant | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | 2 m | - | ||
![]() RSCV RKCV 483BK-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB 6T-1.5-SB 6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSWM 19-19-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E-CKM 12-931-55 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-35400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYM RKM 106-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |