- Manufacturer
- Manufacturer Part Number
- IP Rating
- Current Rating
- Length
- Number of Pins
- Mounting Type
- RoHS
- Approvals
- Series
- Cable Types
- Gender
Attribute column
Manufacturer
TURCK Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Product Type | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MB12Z-4-15/S90 TURCK | In Stock | - | - | - | 5 | Plastic | UL | - | - | - | - | Turck | U2-00980 | - | - | - | Compliant | - | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() CSMCKM19-11-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U4706-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-11-18 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFP50-1M TURCK | In Stock | - | - | Back Mount | 5 | - | CSA, UL | - | - | - | - | Turck | U8100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP68 | - | 1 m | - | ||
![]() FKD 4.5-2/S653 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | - | - | Turck | U-12858 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 2 m | - | ||
![]() FS 4.4-0.15/M20 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | - | - | Turck | U2350-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.15 m | - | ||
![]() FS 6-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | - | - | Turck | U-08337 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 0.2 m | - | ||
![]() FK 4.22-0.5 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | - | - | Turck | U-46319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() FSFD 8-3/S717 TURCK | In Stock | - | - | Back Mount | 8 | - | CSA, UL | - | - | - | - | Turck | U-28324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 3 m | - | ||
![]() FKFD 4.5-4 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | - | - | Turck | U-07643 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 4 m | - | ||
![]() FK 8-0.6/M20 TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | - | - | - | - | Turck | U-02905 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 0.6 m | - | ||
![]() FS 4.5-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | - | Turck | U0892-87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.3 m | - | ||
![]() FSV 4.4-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | - | - | Turck | U-33201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 4 m | - | ||
![]() FKFD 8-3 TURCK | In Stock | - | - | Back Mount | 8 | - | CSA, UL | - | - | - | - | Turck | U4501-23 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 3 m | - | ||
![]() FSFD 49-PCB TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS 4.5-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | - | Turck | U-45913 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 3 m | - | ||
![]() CSWM CKM 19-19-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB 40.5-P7X9-5 TURCK | In Stock | - | - | - | - | - | - | Royalohm | 0805 | 2012 | 5000 | Royalohm | - | + 155 C | - 55 C | PCB Mount | Details | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 1 % | 200 PPM / C | 2.55 Ohms | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | Thick Film Resistors | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() CSMS 19-191-17 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |