- Manufacturer
- Manufacturer Part Number
- IP Rating
- Current Rating
- Length
- Number of Pins
- Mounting Type
- Approvals
- RoHS
- Series
- Cable Types
- Operating Temperature
Attribute column
Manufacturer
TURCK Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Cable Types | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Ihs Manufacturer | Illuminated | Labelled | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Mfr | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Number of Keys | Overload release current setting | Package | Part Life Cycle Code | Phase failure sensitive | Product Status | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Risk Rank | RoHS | Side 1 Gender | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switch off technique | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With front ring | With integrated auxiliary switch | With integrated under voltage release | With optical interface | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Gender | Power (Watts) | HTS Code | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Output Type | Failure Rate | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element | Features | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CSA | - | TPU | - | - | - | - | - | - | - | - | - | Turck | U-18104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | - | 2 Meters | - | ||
![]() VAS 22-E669-2M TURCK | In Stock | - | - | - | - | - | - | 52 - 52 | - | - | TPU | - | - | - | - | - | Built-in device fixed built-in technique | - | - | - | Turck | U7102-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 | 1.5 | 4 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | - | 2 Meters | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 26 - 26 | - | - | TPU | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | Turck | U1202-94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 - 2 | - | - | Yes | - | 690 - 690 | 0.4 | 0.8 | 2 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | - | Spring clamp connection | - | No | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 4 Amps | - | - | - | - | - | - | - | IP67 | 119 | - | 1.5 Meters | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 82 - 82 | - | - | PVC | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | Turck | U-47354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 - 6.3 | - | - | Yes | - | 690 - 690 | 1.5 | 2.2 | 6.3 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | - | Screw connection | - | No | No | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 4 Amps | - | - | - | - | - | - | - | IP67 | 97 | - | 0.4 Meters | 45 | ||
![]() VAS 22-C669-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | CPE | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134 | - | 4 Amps | - | - | - | - | - | - | - | IP67 | 240 | - | 5 Meters | 425 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CPE | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | 4 Amps | - | - | - | - | - | - | - | IP67 | 216 | - | 2 Meters | 380 | ||
![]() WSV 493-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | - | - | 156 | - | - | 380 | ||
![]() WKV 4T-2-PSGV 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 169 | - | - | - | - | - | - | - | - | - | - | 180 | - | - | 425 | ||
![]() WKB 3T-4/SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | IP67/IP69K | - | Other | - | - | - | - | - | - | - | Plastic | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSV 493-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | Oval | - | IP67/IP69K | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | - | - | - | PVC | Black | Round | - | IP67/IP69K | - | - | - | No | Yes | Turck | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | - | 0.3 Meters | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | Turck | U1201-04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | - | 2 Meters | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | - | - | - | PVC | - | - | - | - | - | - | - | No | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | - | 1.2 Meters | - | ||
![]() WKB 6T-10-SB 6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | 4 | - | - | CSA, UL | 120066 | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | - | - | Turck | U-09759 | FK | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Contact Manufacturer | - | Active | - | - | - | - | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | EAR99 | - | CIRCULAR CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | unknown | 4 A | - | - | - | - | - | - | - | IP68 | - | - | 0.5 m | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-XFDFN | - | 6-XSON (0.9x1) | - | - | 74AUP1G17 | - | - | - | - | - | - | - | - | - | - | Turck | U2-06764 | - | - | NXP Semiconductors | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 74AUP | - | - | - | - | - | - | - | - | - | - | - | - | 0.8V ~ 3.6V | - | - | - | Push-Pull | - | Schmitt Trigger | 4mA, 4mA | Buffer, Non-Inverting | 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 4M-2-RS 4.4T/S90 TURCK | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 1.6 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() RKM 76-12M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |