- Length
- IP Rating
- Manufacturer
- Cable Types
- Number of Pins
- Illuminated
- Current Rating
- Gender
- Number of Keys
- Side 1 Gender
- Manufacturer Part Number
- Approvals
Attribute column
Manufacturer
TURCK Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Approvals | Cable Types | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Model | Number of Keys | RoHS | Side 1 Gender | Type of electric connection | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Color | Gender | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSSWD9SM/T455-4.5M TURCK | In Stock | - | - | - | - | 5;9 | UL;CSA | PVC | No | - | Turck | U-95622 | - | - | - | - | Male | - | - | - | - | - | - | - | Male to (1) Male & (1) Female | - | - | - | - | - | IP67/IP20 | 4.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 5 | - | TPU;AWM | No | - | Turck | U9682-003 | - | - | 1 | Non-Compliant | Female | - | - | - | - | - | - | - | Female to (1) Male & (1) Female | 4 Amps | - | - | - | - | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 3;4 | - | PVC | No | - | Turck | - | - | - | 1 | - | Male | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 3 Meters | ||
![]() VBRK4.4-2RS4T-2/2 TURCK | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Female to (2) Male | 4 Amps | - | - | - | - | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | TPU | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Female to (2) Male | 4 Amps | - | - | - | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | TPE | No | - | Turck | UX06970 | - | - | 1 | - | Male | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 2.5 Meters | ||
![]() GSDM/GKDM/RKM44-1.5 TURCK | In Stock | - | - | - | - | 4 | UL | PVC | No | - | Turck | UX11190 | - | - | 1 | - | Female | - | - | - | - | - | - | - | Female to (1) Male & (1) Female | 15 Amps | - | - | - | - | IP67 | 1.5 Meters | ||
![]() YP2-3/2MFK3/S90/S101 TURCK | In Stock | - | - | - | - | 3 | - | TPU | No | - | Turck | UX13012 | - | - | 1 | - | Flying Leads | - | - | - | - | - | - | - | Flying Leads to (2) Female | 2 Amps | - | - | - | - | IP67 | 3 Meters | ||
![]() VBRK4.4-2PKG3M-1/1 TURCK | In Stock | - | - | - | - | 3;4 | - | PVC | No | - | Turck | UX13786 | - | - | 1 | - | Female | - | - | - | - | - | - | - | Female to (2) Female | 4 Amps | - | - | - | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 3;4 | - | TPU | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | TPE | No | - | Turck | UX06969 | - | - | 1 | - | Male | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 2 Meters | ||
![]() D9SM/T455-30M TURCK | In Stock | - | - | - | - | 9 | UL;CSA | PVC | No | - | Turck | UX11079 | - | - | - | - | Flying Leads | - | - | - | - | - | - | - | Flying Leads to (1) Male & (1) Female | - | - | - | - | - | IP20 | 30 Meters | ||
![]() 1544060 TURCK | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | - | CCC, CE, CSA, IMQ, PSE, SEMKO, UL | - | - | -- | - | - | Plastic | Incremental encoder | - | - | - | Cable | -55°C ~ 125°C | Bulk | 5HFP | 0.217 Dia x 0.827 L (5.50mm x 21.00mm) | Obsolete | -- | - | 1A | Fast | Cartridge, Ceramic | 1.5kA | 0.15 Ohms | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | U2-16473 | - | - | 1 | - | Male | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | U2-04098 | - | - | 1 | - | Male | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 4 Meters | ||
![]() VBRS4.4-2WK4T-.5/.5 TURCK | In Stock | - | - | - | - | 4 | - | PVC | No | - | Turck | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | 4 Amps | - | - | - | - | IP67 | 0.5 Meters | ||
![]() BSM/2BKM34-198-0.2 TURCK | In Stock | - | - | - | - | 3 | UL | PVC | No | - | Turck | U2-12627 | - | - | 1 | - | Female | - | - | - | - | - | - | - | Female to (1) Male & (1) Female | 15 Amps | - | - | - | - | IP67 | 0.2 Meters |