- Length
- Manufacturer
- Approvals
- Cable Types
- Color
- Connector Type
- Jacket Material
- Shielding
- Strain Relief
- Manufacturer Part Number
- Series
- Mfr
Attribute column
Manufacturer
TURCK Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Approvals | Cable Types | Coding | Contact Finish Mating | Contact Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Standards Met | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Color | Fastening Type | Orientation | Shielding | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Outer Diameter | Features | Strain Relief | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ45SRJ45SCR441-4.6M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-50213 | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | RJ45 | - | Teal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 15 Feet | - | ||
![]() RJ45SRJ45S423-30M TURCK | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | UL | Cat 5e | - | Gold | Copper Alloy | TPE | Turck | U-50500 | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | Solder | Plug, Male Pins | - | Silver | Threaded | B | Yes | - | - | - | Nickel/PTFE | 44-1 | - | - | - | - | - | Ground | No | - | - | 100 Feet | - | ||
![]() RJ45SRJ45S421-0.5M TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-55277 | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | RJ45 | MHz Crystal | Bright Green | - | - | Yes | - | 50 MHz | ±25ppm | - | - | 35 Ohms | 13pF | Fundamental | ±20ppm | - | - | No | - | 0.031 (0.80mm) | 1.5 Feet | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-58148 | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | RJ45 | - | Teal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 75 Feet | - | ||
![]() RJ45SRJ45S8412-7.9M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | PVC | Turck | U-59980 | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | RJ45 | - | Black | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 26 Feet | - | ||
![]() RSSD-RJ45S-4416-50M TURCK | In Stock | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | RoHS, UL | 42 V | - | * | - | Active | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 6.5mm | - | - | IP67 | - | 50m | - | ||
![]() RSSD-RJ45S-4416-2M TURCK | In Stock | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | RoHS, UL | 42 V | - | * | - | Active | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 6.5mm | - | - | IP67 | - | 2m | - | ||
![]() RJ45RJ454460-0.5M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-60654 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1.5 Feet | - | ||
![]() RJ45SRJ45S420-40M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-87472 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Bright Green | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 130 Feet | - | ||
![]() RJ45RJ45440-90M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-92359 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 295 Feet | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | UX07638 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 295 Feet | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-62414 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 115 Feet | - | ||
![]() RJ45RJ45841-8M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-69956 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 26 Feet | - | ||
![]() RJ45SRJ45S420-55M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-75340 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Bright Green | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 180 Feet | - | ||
![]() RJ45840-1M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U7937-1 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3 Feet | - | ||
![]() RJ45RJ45CR440-0.2M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-83880 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.65 Feet | - | ||
![]() RJ45RJ45840RD-5M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-97281 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Red | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 16 Feet | - | ||
![]() RJ45SRJ45SCR843-10M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-16686 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 33 Feet | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | UX07156 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Blue | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 10 Feet | - | ||
![]() RJ45RJ45842-13M TURCK | In Stock | - | - | - | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | UX09836 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Teal | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 42.7 Feet | - |