- Manufacturer
- Manufacturer Part Number
- Ambient temperature
- Degree of protection (IP), mounted
- Material housing
- Material of contact surface
- Pollution degree
- Rated current In
- Approvals
- Cable Types
- Current Rating
- IP Rating
Attribute column
Manufacturer
TURCK Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Ambient temperature | Approvals | Cable Types | Contact Materials | Contact Sizes | Degree of protection (IP), mounted | Enclosure | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Mounting | Number of Keys | Pollution degree | Rated current In | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Contacts | IP Rating | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKAF16-12-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | CKAF16-12-10-TURK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMRKM120-0.5/S81 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | WSMRKM120-0.5/S81-TURK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U0380 TURCK | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Zinc Die Cast | Polyamide (PA66), Nylon 6/6 | -40 - 80 | - | - | - | 2.0mm | IP67 | - | - | -- | - | - | Plastic | Gold | - | - | 3 | 4 | -20°C ~ 130°C | Bulk | MotionGrade™ M23 B | Active | -- | - | Receptacle Housing | For Male Pins | 6 (5 Power + PE) | - | Threaded | Crimp | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M23-6 | Silver | Contacts Not Included | -- | -- | Cord Grip | - | - | - | UL94 V-0 | ||
![]() U8227-05 TURCK | In Stock | - | - | - | - | - | - | - | - | -40 - 80 | CE, CSA, UL | - | Silver Alloy | - | IP67 | Plastic | - | - | GE | CR420JPA033J | Plastic | Gold | Plug In | - | 3 | 7 | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 | - | - | - | - | - | PVC | - | - | - | - | No | - | Turck | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | IP67 | 0.4 Meters | - | ||
![]() RSMRKM120-6M/S817 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | RSMRKM120-6M/S817-TURK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIS2-F653-15M-WS5.3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | CSA | PVC | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | IP67 | 15 Meters | - | ||
![]() TBIP-L5-4FDI-4FDX TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | TBIP-L5-4FDI-4FDX-TURK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U0339 TURCK | In Stock | - | - | - | - | - | - | - | - | -40 - 80 | - | - | - | - | IP67 | - | - | - | - | - | Plastic | Gold | - | - | 3 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |