- Manufacturer
- IP Rating
- Current Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Voltage Rating (AC) | Voltage Rating (DC) | Gender | Contact Type | Current Rating | Temperature Range | Cable Diameter Range | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WWAKW4.5T-6/CS11580 TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-11471 | - | - | - | - | - | - | - | - | - | ||
![]() RSFVL40 TURCK | In Stock | - | - | Front Mount | 4 | - | UR | - | Turck | U2-21310 | - | - | - | - | 9 A | - | - | IP67 | - | ||
![]() CS125-0 TURCK | In Stock | - | - | - | 12 | Nickel-Plated Brass | - | - | Turck | U0930-03 | 150 VAC | 150 VDC | Male with Male Threads | Solder | 8 A | -40-125 °C | 3-10 mm | IP65 | - | ||
![]() CS19-0 TURCK | In Stock | - | - | - | 19 | Nickel-Plated Brass | - | - | Turck | U0211-4 | 150 VAC | 150 VDC | Male with Male Threads | Solder | 8 A | -40-125 °C | 5-12 mm | IP65 | - | ||
![]() WMFS6F-PCB TURCK | In Stock | - | - | PCB Mount | 6 | - | - | - | Turck | U0902-43 | - | - | - | - | 1 A | - | - | IP67 | - | ||
![]() RKF40-0.2M TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U2303 | - | - | - | - | 9 A | - | - | IP67 | 0.2 m | ||
![]() FS8-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | - | Turck | U1130-23 | - | - | - | - | 2 A | - | - | IP68 | 0.5 m | ||
![]() RSFVL56 TURCK | In Stock | - | - | Front Mount | 5 | - | UR | - | Turck | U5218-24 | - | - | - | - | 10 A | - | - | IP67 | - | ||
![]() WMFS4F-PCB TURCK | In Stock | - | - | PCB Mount | 4 | - | - | - | Turck | U0902-44 | - | - | - | - | 4 A | - | - | IP67 | - | ||
![]() CS12-0 TURCK | In Stock | - | - | - | 12 | Nickel-Plated Brass | - | - | Turck | U0200 | 300 VAC | 300 VDC | Male with Male Threads | Solder | 8 A | -40-125 °C | 4-10 mm | IP65 | - | ||
![]() WMFS6-PCB TURCK | In Stock | - | - | PCB Mount | 6 | - | - | - | Turck | - | - | - | - | - | 1 A | - | - | IP67 | - | ||
![]() RKFV106-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | - | UL | - | Turck | U2-01817 | - | - | - | - | 7 A | - | - | IP68 | 2 m | ||
![]() FS4.5/F14S-3102 TURCK | In Stock | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV126-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | - | UL | - | Turck | U-04949 | - | - | - | - | 7 A | - | - | IP68 | 2 m | ||
![]() CS16-0 TURCK | In Stock | - | - | - | 16 | Nickel-Plated Brass | - | - | Turck | U0211 | 150 VAC | 150 VDC | Male with Male Threads | Solder | 8 A | -40-125 °C | 5-12 mm | IP65 | - | ||
![]() MFS4F-0.5 TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | - | Turck | U0877-90 | - | - | - | - | 4 A | - | - | IP67 | 0.5 m | ||
![]() RKFL56W/LN TURCK | In Stock | - | - | - | - | - | - | - | Turck | U2-19334 | - | - | - | - | - | - | - | - | - | ||
![]() RKFBV-CC TURCK | In Stock | - | - | - | - | - | - | - | Turck | U0923-14 | - | - | - | - | - | - | - | - | - | ||
![]() WWAKW4.5T-20/S1526 TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-21545 | - | - | - | - | - | - | - | - | - | ||
![]() VAS22-C653-4M/S3231 TURCK | In Stock | - | - | - | - | - | - | PVC | Turck | U-74387 | - | - | - | - | 4 Amps | - | - | IP67 | 4 Meters |