- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF6B6-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U-85113 | 600 VAC, 600 VDC | 8 A | IP68 | 0.5 m | ||
![]() RSFV66-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-85159 | 600 VAC, 600 VDC | 8 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 19 | UL | Turck | U-85236 | 300 VAC, 300 VDC | 2 A | IP68 | 0.5 m | ||
![]() WKMRKFP5730-3.8M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-85277 | 300 VAC, 300 VDC | 5 A | IP67 | 3.8 m | ||
![]() RKFP5731-4M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-85533 | 300 VAC, 300 VDC | 5 A | IP67 | 4 m | ||
![]() RSF58-0.5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-85542 | 300 VAC, 300 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKSDFSSDED441-15M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-85607 | 60 VAC, 60 VDC | 2 A | IP68 | 15 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-85638 | 600 VAC, 600 VDC | 15 A | IP67 | 3 m | ||
![]() FS4.2-2 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-85754 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() FKN5-2 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-86031 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-86186 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RKFP35-0.3M TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-86209 | 600 VAC, 600 VDC | 10 A | IP68 | 0.3 m | ||
![]() WRJ45ESFKSDE845-0.5M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U-86350 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 0.5 m | ||
![]() FSSD841-1M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U8639-1 | 60 VAC, 60 VDC | 2 A | IP68 | 1 m | ||
![]() CKNFD16-16-5/S717 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-86394 | 300 VAC, 300 VDC | 3 A | IP67 | 5 m | ||
![]() BKF8-8-5/M18 TURCK | In Stock | - | - | Front Mount | 8 | cUR | Turck | U-86410 | 125 VAC, 125 VDC | 7 A | IP67 | 5 m | ||
![]() RSF76-0.2M/M20 TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-86422 | 600 VAC, 600 VDC | 8 A | IP68 | 0.2 m | ||
![]() RSFV46-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-86449 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() FS4.5-0.5/S613 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-86511 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() MFKS4F4413-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-86584 | 125 VAC, 125 VDC | 4 A | IP67 | 1 m |