- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFSS3-0.5/S717 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-57829 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FSV25-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-58214 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() RSF55-3M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-58256 | 600 VAC, 600 VDC | - | 10 A | IP67 | 3 m | ||
![]() RKFV40-3MW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-58875 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() FS4.4-1.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-59233 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1.5 m | ||
![]() RSFP56-0.6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-59381 | 600 VAC, 600 VDC | - | 10 A | IP68 | 0.6 m | ||
![]() RKF66-6M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-59498 | 600 VAC, 600 VDC | - | 8 A | IP67 | 6 m | ||
![]() RSF575-2M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-59576 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() FK10-1.5/14.5 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-59593 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1.5 m | ||
![]() RSF34-2M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-59694 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m | ||
![]() RSF50-1M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-60023 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RKF36-20M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-60154 | 600 VAC, 600 VDC | - | 10 A | IP67 | 20 m | ||
![]() FK8-0.1 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-60440 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 0.1 m | ||
![]() RSMRSFP579BK-1M/S771 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-60451 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RSMRSFP5711-1M/S3001 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-60516 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RKFV57-1M/14.5W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-61233 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() MFS3-2 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | - | 125 VAC, 125 VDC | - | 4 A | IP67 | 2 m | ||
![]() RSF575-1M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-61720 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 4 | - | Turck | U-61746 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1.5 m | ||
![]() RKF38-3M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-61761 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m |