- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF30-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-31546 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() GSDF40-4M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-31763 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | Turck | U-31643 | 600 VAC, 600 VDC | 7 A | IP68 | 0.3 m | ||
![]() FSFDV12-0.3/S653 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-32059 | 60 VAC, 75 VDC | 2 A | IP68 | 0.3 m | ||
![]() FS12-0.2/PG13.5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-32375 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
![]() RSF44-1M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | - | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
![]() FK4.4-6/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-32492 | 250 VAC, 250 VDC | 4 A | IP68 | 6 m | ||
![]() FSV4.5-0.5/S627 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-32638 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() RSF572-1M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-32848 | 300 VAC, 300 VDC | 5 A | IP67 | 1 m | ||
![]() FS4.4-0.5/M16 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33114 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FS8-3 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-33244 | 60 VAC, 75 VDC | 2 A | IP68 | 3 m | ||
![]() MFS3F-0.5/S1505 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-33262 | 125 VAC, 125 VDC | 4 A | IP67 | 0.5 m | ||
![]() MFS3F-0.05 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-33380 | 125 VAC, 125 VDC | 4 A | IP67 | 0.05 m | ||
![]() GKDFA40-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-33402 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 1 m | ||
![]() GSDF42-0.2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-33480 | 600 VAC, 600 VDC | 20 A | IP67, IP68, IP69K | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-33583 | 600 VAC, 600 VDC | 15 A | IP67, IP68, IP69K | 0.3 m | ||
![]() FKSDE845-1M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-33713 | 60 VAC, 60 VDC | 2 A | IP68 | 1 m | ||
![]() FK6-2/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-33813 | 60 VAC, 75 VDC | 2 A | IP68 | 2 m | ||
![]() FS25-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-42461 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RSF126-5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-42509 | 600 VAC, 600 VDC | 7 A | IP68 | 5 m |