- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GKDF32-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-34653 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 2 m | ||
![]() FSFDV6-0.3 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-34781 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() BKF14-12-2 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U-34976 | 30 VAC, 30 VDC | - | 3 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-36337 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1 m | ||
![]() FS4.4-2/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-36526 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-36761 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 1.5 m | ||
![]() GSDF42-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-36765 | 600 VAC, 600 VDC | - | 20 A | IP67, IP68, IP69K | 1 m | ||
![]() FSFD4.5-1/S717 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-36855 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FSBV2-0.3/18.25/S690 TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-37034 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.3 m | ||
![]() RKFV38-0.3M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-37665 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() FKSDEDFKSDED441-2.7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-37674 | 60 VAC, 60 VDC | - | 2 A | IP68 | 2.7 m | ||
![]() FKV12-3 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-38344 | 60 VAC, 75 VDC | - | 2 A | IP68 | 3 m | ||
![]() FK4-0.2/CS12641 TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-38553 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U-39154 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1 m | ||
![]() FK4.22-0.6/S627 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-39989 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.6 m | ||
![]() GKDF42-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-40229 | 600 VAC, 600 VDC | - | 20 A | IP67, IP68, IP69K | 2 m | ||
![]() RKF47-4M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-40435 | 600 VAC, 600 VDC | - | 10 A | IP67 | 4 m | ||
![]() MFKSV4F-3.2-PSGV4M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-41389 | 125 VAC, 125 VDC | - | 4 A | IP67 | 3.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-41564 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.5 m | ||
![]() RSF36-4M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-41587 | 600 VAC, 600 VDC | - | 10 A | IP67 | 4 m |