- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFPV46-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-25466 | 600 VAC, 600 VDC | 10 A | IP68 | 0.5 m | ||
![]() RKF55-10M/S717 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-25492 | 600 VAC, 600 VDC | 10 A | IP67 | 10 m | ||
![]() RKF20-2M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-25544 | 600 VAC, 600 VDC | 9 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-25590 | 600 VAC, 600 VDC | 7 A | IP68 | 2 m | ||
![]() GSDF40-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-25707 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.3 m | ||
![]() GSDF34-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-25710 | 600 VAC, 600 VDC | 18 A | IP67, IP68, IP69K | 0.3 m | ||
![]() RSSFKSDE841-4M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-25753 | 60 VAC, 60 VDC | 2 A | IP68 | 4 m | ||
![]() FKW4.5-0.5 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U2650 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U-27072 | 600 VAC, 600 VDC | 8 A | IP68 | 4 m | ||
![]() RKF50-0.2M/CS12120 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-27083 | 600 VAC, 600 VDC | 9 A | IP67 | 0.2 m | ||
![]() BKF19-19-0.3 TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | U-27422 | 30 VAC, 30 VDC | 3 A | IP67 | 0.3 m | ||
![]() RSF47-1M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-27617 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-27722 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
![]() FKV10-2/18.25 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-28114 | 60 VAC, 75 VDC | 2 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | U-28167 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() BSF19-19-0.1/M20 TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | U-28341 | 30 VAC, 30 VDC | 3 A | IP67 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-28422 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-28427 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 1.5 m | ||
![]() RKFV40-0.5M/NPT/S849 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-28554 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() FKFDD44-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-28661 | 60 VAC, 60 VDC | 2 A | IP68 | 0.5 m |