- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSDF30-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-28941 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 1 m | ||
![]() GKDF40-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-28945 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 2 m | ||
![]() CSCFL12-11-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-29252 | 300 VAC, 300 VDC | 6 A | IP67 | 1 m | ||
![]() FKV12-1/18.25/S618 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX12221 | 60 VAC, 75 VDC | 2 A | IP68 | 1 m | ||
![]() CKF622-6-5 TURCK | In Stock | - | - | Front Mount | 6 | - | Turck | UX12388 | 600 VAC, 600 VDC | 30 A | IP67 | 5 m | ||
![]() RSSDVFSSDEDV441-0.3M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX12407 | 60 VAC, 60 VDC | 2 A | IP68 | 0.3 m | ||
![]() FKSDE577-4M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX12511 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() FKSDED441-6M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX12512 | 60 VAC, 60 VDC | 2 A | IP68 | 6 m | ||
![]() RSF44-2M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX12525 | 600 VAC, 600 VDC | 15 A | IP67 | 2 m | ||
![]() RKF126-7.7M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX12670 | 600 VAC, 600 VDC | 7 A | IP68 | 7.7 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX12795 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 3 m | ||
![]() BSFD19-19-0.2 TURCK | In Stock | - | - | Back Mount | 19 | cUR | Turck | UX13001 | 30 VAC, 30 VDC | 3 A | IP67 | 0.2 m | ||
![]() RSFV48A-3M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX13035 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
![]() RSFV61-3M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX13124 | 600 VAC, 600 VDC | 8 A | IP67 | 3 m | ||
![]() FSD4.5-2/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | UX13219 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() FSN5-1 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX13263 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX13304 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | UX13356 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 1.5 m | ||
![]() RKCRSFP5723-1.1M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX13497 | 250 VAC, 250 VDC | 4 A | IP67 | 1.1 m | ||
![]() RKCRSFP5723-1M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX13498 | 250 VAC, 250 VDC | 4 A | IP67 | 1 m |