- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSFD5724-0.22M/S3025 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-77630 | 250 VAC, 250 VDC | 4 A | IP68 | 0.22 m | ||
![]() RSF40-5M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-79747 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() RSFV50-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-81509 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
![]() WRJ45ESFKSDE841-0.2M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U-83149 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 0.2 m | ||
![]() FS4.4-0.3/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-87928 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() CSFF822-8-0.2 TURCK | In Stock | - | - | Flange Mount | 8 | - | Turck | U-93131 | 600 VAC, 600 VDC | 30 A | IP67 | 0.2 m | ||
![]() FKFD4.4-5/S613 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-93214 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
![]() RSF50-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-93219 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() FS4.4-0.5/18.25/S830 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9507-02 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FK4.5-0.3/S653 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-96317 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() FS4.6-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-95958 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() CSFD19-19-0.4 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-97667 | 150 VAC, 150 VDC | 9 A | IP67 | 0.4 m | ||
![]() RJ45SFSSDED423-1M TURCK | In Stock | - | - | Back Mount | 4 | UL | Turck | U-99555 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | - | Turck | UX01276 | 42 VAC, 42 VDC | 1.5 A | IP20, IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | UX03016 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX03553 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() RSF57-0.035M/CS12534 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-35240 | 300 VAC, 300 VDC | 5 A | IP67 | 0.035 m | ||
![]() GKDFA40-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-35613 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 2 m | ||
![]() FSFD4.4-3/CS12212 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-39070 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() CKCF12-7-2/S627 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-43634 | 300 VAC, 300 VDC | 6 A | IP67 | 2 m |