- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKFD6-1.5 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U4501-15 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1.5 m | ||
![]() CSNFL16-16-1 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U4665-04 | 300 VAC, 300 VDC | Compliant | 3 A | IP67 | 1 m | ||
![]() FSD4.4-6 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5116-02 | 250 VAC, 250 VDC | - | 4 A | IP68 | 6 m | ||
![]() FK4.5-1/18.25 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-52066 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() RSF190-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-52499 | 300 VAC, 300 VDC | - | 2 A | IP68 | 2 m | ||
![]() RKSDFSSDED4410-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-53548 | 60 VAC, 60 VDC | - | 2 A | IP68 | 7 m | ||
![]() FKB6-2/14.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-54219 | 250 VAC, 250 VDC | - | 4 A | IP67 | 2 m | ||
![]() RKF5711-4M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5536-13 | 300 VAC, 300 VDC | - | 5 A | IP67 | 4 m | ||
![]() RKFP40-0.13M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-59283 | 600 VAC, 600 VDC | - | 9 A | IP68 | 0.13 m | ||
![]() RKF96-4M/M20 TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U-60780 | 600 VAC, 600 VDC | - | 7 A | IP68 | 4 m | ||
![]() RJ45SFSSDED420-1M TURCK | In Stock | - | - | Back Mount | 4 | - | Turck | U-64135 | 42 VAC, 42 VDC | - | 1.5 A | IP67, IP20 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-68376 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() BKFD19-19-10/S717 TURCK | In Stock | - | - | Back Mount | 19 | cUR | Turck | U-69169 | 30 VAC, 30 VDC | - | 3 A | IP67 | 10 m | ||
![]() RSF76-1M/M20 TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-71968 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1 m | ||
![]() FKFD4.4-5/CS12816 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-72350 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 5 m | ||
![]() RKMRSFP5711-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7298 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() BKFV8-8-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | cUR | Turck | U-73207 | 125 VAC, 125 VDC | - | 7 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 5 | - | Turck | U-73159 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.6 m | ||
![]() FKFDDV44-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-73656 | 60 VAC, 60 VDC | Compliant | 2 A | IP68 | 0.5 m | ||
![]() RSMRSFP579-2.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-73894 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2.5 m |