- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | PVC | Turck | - | 24 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | TPU | Turck | U99-13937 | 125 VAC;125 VDC | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS-22-A653-8M TURCK | In Stock | - | - | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 8 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-22-A654-10M TURCK | In Stock | - | - | CPE | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | CPE | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U1201-19 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.5 Meters | ||
![]() VAS-22-B653-4M-SB-3T TURCK | In Stock | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
![]() VAS-22-B653-8M TURCK | In Stock | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 8 Meters | ||
![]() VAS-22-B669-5M TURCK | In Stock | - | - | TPU | Turck | U1201-01 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | TPU | Turck | U7152-43 | 48 VAC;48 VDC | Non-Compliant | 4 Amps | IP67 | 5 Meters | ||
![]() VAS-22-B865-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U2-02294 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.4 Meters | ||
![]() VAS-22-D642-5M TURCK | In Stock | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
![]() VAS-22-D653-1M TURCK | In Stock | - | - | PVC | Turck | U1202-61 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U1202-33 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U1202-29 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3.5 Meters | ||
![]() VAS-22-D653-8M TURCK | In Stock | - | - | PVC | Turck | U0880-49 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 8 Meters |