- Manufacturer
- Current Rating
- IP Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Angle | Approvals | Cable Types | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Side 1 Gender | Side 2 Gender | Connector Type | Composition | Current Rating | Actuator Type | Indicator | Connection Type | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKV4.4-1/S613 TURCK | In Stock | - | - | Front Mount | 2 | - | - | - | CSA, UL | PUR | - | Murrelektronik | 7000-44001-8401000 | - | - | Male | Female | M12 Straight Male to M12 Straight Female, 2-pole | - | 4 Amps | - | - | - | - | IP65/IP66K/IP67 | 10 Meters | ||
![]() FKV4.4-2/S613 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | UL | - | - | Cutler Hammer, Div of Eaton Corp | JDB3175A06S10 | Panel | - | - | - | - | - | 175 A | - | - | - | - | IP68 | 2 m | ||
![]() RKF5723-2M TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | Miscellaneous | U8230-2 | - | - | - | - | - | - | 5 A | - | - | - | - | IP67 | 2 m | ||
![]() RSFPV56-2M TURCK | In Stock | - | - | Back Mount | 5 | Zinc | - | Straight | CSA, UL | - | PVC | Ocal, a T & B Brand | STTB4-G | - | - | - | - | - | Metallic | 10 A | - | - | Screw-In | - | IP68 | 2 m | ||
![]() FK8-5/18.25/S90/S717 TURCK | In Stock | - | - | Front Mount | 8 | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0125E2MJ | Panel | Compliant | - | - | - | - | 125 A | - | - | - | - | IP68 | 5 m | ||
![]() CKFL19-19-1/S717 TURCK | In Stock | - | - | Front Mount | 19 | - | - | - | UL | - | - | Turck | U-84950 | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 1 m | ||
![]() RKFP66-1.5M/S717 TURCK | In Stock | - | - | Back Mount | 6 | - | - | - | CSA, UL | - | - | Turck | U-85148 | - | - | - | - | - | - | 8 A | - | - | - | - | IP68 | 1.5 m | ||
![]() FKFD12-4/S618 TURCK | In Stock | - | - | Back Mount | 12 | - | - | - | UL | - | - | Miscellaneous | 2N3527 | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 4 m | ||
![]() FK4.5-0.3/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | Hoffman | A24P20 | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | 0.3 m | ||
![]() FKW4.5-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | Thermoplastic | - | CE, CSA, UL | - | - | Carlo Gavazzi | PS42L-NS11RT-H00 | - | No | - | - | - | - | 4 A | Roller Lever | No | Screw Clamp Terminals | 1NO/1NC | IP68 | 0.5 m | ||
![]() FKV8-0.6 TURCK | In Stock | - | - | Front Mount | 8 | - | - | - | CSA, UL | - | - | Dongan Electric Manufacturing | C06-SA6-DNGN | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 0.6 m | ||
![]() RKFV40-10M/M20/S717 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Miscellaneous | U-86748 | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 10 m | ||
![]() FKFD10-0.6 TURCK | In Stock | - | - | Back Mount | 10 | - | - | - | CSA, IEC, UL | - | - | Cutler Hammer, Div of Eaton Corp | JG3175B05S41 | - | - | - | - | - | - | 175 A | - | - | - | - | IP68 | 0.6 m | ||
![]() MFKS4FRJ45S4413-1M TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | CSA, UL | - | - | Turck | 1545938 | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | 1 m | ||
![]() RSF34-11M/NPT TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Turck | 1545949 | - | - | - | - | - | - | 15 A | - | - | - | - | IP67 | 11 m | ||
![]() RKF511-2M/NPT/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | IDEC | S3Z-PR-2-C01-PD | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 2 m | ||
![]() RSCDFKFDD440-0.2M TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | CSA, UL | PVC | - | Murrelektronik | 7000-P8232-P231000 | - | - | Female | Flying Leads | Right Angle Female to Flying Leads, 4-pole, MQ15 | - | 16 Amps | - | - | - | - | IP67 | 10 Meters | ||
![]() RSSFKSDE841-0.6M TURCK | In Stock | - | - | Back Mount | 8 | Steel | - | Straight | CSA, cULus | - | - | Thomas & Betts | TC116US | - | - | - | - | - | Metallic | 2 A | - | - | Compression | - | IP68 | 0.6 m | ||
![]() RKF26-3MW/LN TURCK | In Stock | - | - | Front Mount | 2 | - | - | - | CSA, UL | - | - | IDEC | S3Z-PR-5-C01-PD | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 3 m | ||
![]() FSD8-3 TURCK | In Stock | - | - | Front Mount | 8 | - | - | - | CSA, UL | - | - | Altech | 004246006 | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 3 m |