- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK-4T-5-PSG-3-S760 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-4T-9-PSG-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-4T-8-PSG-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC-4-4T-0-5-WSM-40 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC-4-5T-2-RSM-50 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF-190-3M-M20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF-30-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-06309 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKF-40-10M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-01961 | 600 VAC, 600 VDC | 9 A | IP67 | 10 m | ||
![]() RKF-40-4M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-21813 | 600 VAC, 600 VDC | 9 A | IP67 | 4 m | ||
![]() RKF-40-5M-NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-00087 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() RKF-46-1M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5504 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RKF-50-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-05432 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKF-50-2M-S849 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-49212 | 600 VAC, 600 VDC | 9 A | IP67 | 2 m | ||
![]() RKF-50-3M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-00147 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m |