- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKF19-19-5 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U4665-1 | 150 VAC, 150 VDC | - | 9 A | IP67 | 5 m | ||
![]() CKF19-19-0.5 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U4667 | 150 VAC, 150 VDC | - | 9 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-46738 | 600 VAC, 600 VDC | - | 7 A | IP68 | 6 m | ||
![]() GKDF34-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-46751 | 600 VAC, 600 VDC | - | 18 A | IP67, IP68, IP69K | 1 m | ||
![]() FS12-0.2 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-10579 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.2 m | ||
![]() FS4.4-0.5/S621 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U1109-2 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FS6-0.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1132-01 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() FK4.5-1/S653 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-11675 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() BKF14-10-0.5 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U-11967 | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() RKF57-1M/14.5W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-12797 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() FKSDED441-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-15455 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() RKFP5732-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-15548 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RKCRSFP5723-0.5M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-15610 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-16385 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.5 m | ||
![]() CSNFD16-16-2 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-16711 | 300 VAC, 300 VDC | Compliant | 3 A | IP67 | 2 m | ||
![]() FS8.6-2 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-17766 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2 m | ||
![]() RKFV50-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-18571 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() BSFD6-6-0.5/M18 TURCK | In Stock | - | - | Back Mount | 6 | cUR | Turck | U2-03062 | 300 VAC, 300 VDC | - | 7 A | IP67 | 0.5 m | ||
![]() BSF14-14-0.5/M18 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U2-03002 | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() RSFV30-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-06110 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m |