- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF-40-5M-NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-00087 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() RKF-46-1M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5504 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RKF-50-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-05432 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKF-50-2M-S849 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-49212 | 600 VAC, 600 VDC | 9 A | IP67 | 2 m | ||
![]() RKF-50-3M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-00147 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
![]() RKF-55-2M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-03118 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() RKF-56-0-5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-03599 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RKF-56-2M-W-LN TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF-56-4M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-01645 | 600 VAC, 600 VDC | 10 A | IP67 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | Turck | U0980-26 | 600 VAC, 600 VDC | 8 A | IP68 | 0.6 m | ||
![]() RKF-6B6-1M-M20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF-76-3M-14-5-NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-04131 | 600 VAC, 600 VDC | 8 A | IP68 | 3 m | ||
![]() RKF-96-1M-14-5-NPT TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U-03643 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() RKFP-46-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U99-17561 | 600 VAC, 600 VDC | 10 A | IP68 | 2 m | ||
![]() RKFP-50-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U99-17562 | 600 VAC, 600 VDC | 9 A | IP68 | 2 m | ||
![]() RKFP-50-3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-00563 | 600 VAC, 600 VDC | 9 A | IP68 | 3 m | ||
![]() RKFP-66-3M TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-02820 | 600 VAC, 600 VDC | 8 A | IP68 | 3 m | ||
![]() RKFV30-0.5M-M20W-LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74021 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKFV-50-3M-NPT-W-LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | - | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - |