- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF40-0.5M/NPT/S1658 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX01696 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKF6B6-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | UX01742 | 600 VAC, 600 VDC | 8 A | IP68 | 1 m | ||
![]() RKF66-1.5M/S717 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX01763 | 600 VAC, 600 VDC | 8 A | IP67 | 1.5 m | ||
![]() RSSFKSDE841-1.5M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX01814 | 60 VAC, 60 VDC | 2 A | IP68 | 1.5 m | ||
![]() FS12-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX01825 | 60 VAC, 75 VDC | 2 A | IP68 | 3 m | ||
![]() RSMRKFP572-0.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX02018 | 300 VAC, 300 VDC | 5 A | IP67 | 0.3 m | ||
![]() FKFDV4.5-0.2/S717 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX02086 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() RKSDFKSDED441-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX02117 | 60 VAC, 60 VDC | 2 A | IP68 | 7 m | ||
![]() RSF96-1M/M20 TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | UX02143 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() RSF44-1.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX02248 | 600 VAC, 600 VDC | 15 A | IP67 | 1.5 m | ||
![]() RKF44-1.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX02255 | 600 VAC, 600 VDC | 15 A | IP67 | 1.5 m | ||
![]() FK8-3.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX02406 | 60 VAC, 75 VDC | 2 A | IP68 | 3.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 14 | cUR | Turck | UX02407 | 30 VAC, 30 VDC | 3 A | IP67 | 2.5 m | ||
![]() MFKS4-3.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX02409 | 125 VAC, 125 VDC | 4 A | IP67 | 3.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX02489 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
![]() FKV4.6-1/18.25 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX02579 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RSCDFKFDD440-6M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX02754 | 60 VAC, 60 VDC | 2 A | IP68 | 6 m | ||
![]() FKV4.22-0.5/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX02854 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FSV12-0.3/S1505 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX02876 | 60 VAC, 75 VDC | 2 A | IP68 | 0.3 m | ||
![]() RJ45SFKSDEDV443-15M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX02885 | 42 VAC, 42 VDC | 1.5 A | IP20 | 15 m |