- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Angle | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Composition | Current Rating | Connection Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKGV4M-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Straight | - | - | Turck | DT00044 | - | Metallic | - | Compression | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TPU | Turck | UX10336 | 48 VAC;48 VDC | - | 4 Amps | - | IP67 | 5.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA | PVC | Turck | UX11572 | 220 VAC;220 VDC | - | 4 Amps | - | IP67 | 5 Meters | ||
![]() RXF511-2M TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | Turck | - | 600 VAC, 600 VDC | - | 9 A | - | IP67 | 2 m | ||
![]() VAS3-A653-0.2M TURCK | In Stock | - | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | - | IP67 | 0.2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CPE | Turck | UX14355 | 48 VAC;48 VDC | - | 4 Amps | - | IP67 | 5.2 Meters | ||
![]() DKF26-26-2 TURCK | In Stock | - | - | Front Mount | 26 | - | UL | - | Turck | UX06065 | 150 VAC, 150 VDC | - | 3 A | - | IP67 | 2 m | ||
![]() MFS3F-0.2/S90 TURCK | In Stock | - | - | Back Mount | 3 | - | CSA, UL | - | Turck | U-87143 | 125 VAC, 125 VDC | - | 4 A | - | IP67 | 0.2 m | ||
![]() BKFD8-8-1/S717 TURCK | In Stock | - | - | Back Mount | 8 | - | cUR | - | Turck | U-62144 | 125 VAC, 125 VDC | - | 7 A | - | IP67 | 1 m | ||
![]() FKFD4-1 TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | Turck | U-86024 | 250 VAC, 250 VDC | - | 4 A | - | IP68 | 1 m | ||
![]() FKFDHOW4.5 TURCK | In Stock | - | - | PCB Mount | 5 | - | CSA, UL | - | Turck | - | 250 VAC, 250 VDC | - | 4 A | - | IP68 | - | ||
![]() BKFV12-12-1/M18 TURCK | In Stock | - | - | Front Mount | 12 | - | cUR | - | Turck | - | 125 VAC, 125 VDC | - | 4 A | - | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 19 | - | cUR | - | Turck | U-32296 | 30 VAC, 30 VDC | - | 3 A | - | IP67 | 5 m | ||
![]() VIS2-B653-1M-WS5.3T TURCK | In Stock | - | - | - | - | - | CSA | PVC | Turck | U-88371 | 48 VAC;48 VDC | - | 4 Amps | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | Turck | U-89533 | 220 VAC;220 VDC | - | 4 Amps | - | IP67 | 0.3 Meters | ||
![]() TC9S2-P653-0.3M-SB3T TURCK | In Stock | - | - | - | - | - | - | PVC | Turck | - | 24 VDC | - | 4 Amps | - | IP67 | 0.3 Meters | ||
![]() VAS3-D544-3M TURCK | In Stock | - | - | - | - | - | CSA | TPU | Turck | - | 48 VAC;48 VDC | - | 4 Amps | - | IP67 | 3 Meters | ||
![]() VAS22-D653-4M/S3231 TURCK | In Stock | - | - | - | - | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | - | IP67 | 4 Meters |