- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIS2-B2081-10M TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPU | Turck | U-91380 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.6 Meters | ||
![]() VAS3-A580-35M TURCK | In Stock | - | - | CSA | PVC | Turck | U-91745 | 220 VAC;220 VDC | 4 Amps | IP67 | 35 Meters | ||
![]() VAS3-D544-8M TURCK | In Stock | - | - | CSA | TPU | Turck | U-92230 | 48 VAC;48 VDC | 4 Amps | IP67 | 8 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 3.5 Meters | ||
![]() VAS3-A598-16M TURCK | In Stock | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 16 Meters | ||
![]() VAS22-F669-32M TURCK | In Stock | - | - | - | TPU | Turck | U-94473 | 48 VAC;48 VDC | 4 Amps | IP67 | 32 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPE | Turck | - | 24 VDC | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-95901 | 220 VAC;220 VDC | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | PVC | Turck | U-96313 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.3 Meters | ||
![]() VIS2-C653-5M/S3231 TURCK | In Stock | - | - | CSA | PVC | Turck | U-97512 | 220 VAC;220 VDC | 4 Amps | IP67 | 5 Meters | ||
![]() TC8S2-P173-6M TURCK | In Stock | - | - | - | TPE | Turck | U-97720 | 24 VAC;24 VDC | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | PVC | Turck | U-97793 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.9 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPU | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 5 Meters | ||
![]() VBS2-F669-5M TURCK | In Stock | - | - | CSA | TPU | Turck | U99-14905 | 48 VAC;48 VDC | 4 Amps | IP67 | 5 Meters | ||
![]() VIS2-F642-10M TURCK | In Stock | - | - | CSA | PVC | Turck | U99-15401 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-99717 | 220 VAC;220 VDC | 4 Amps | IP67 | 2 Meters | ||
![]() TC9S2-P587-1M TURCK | In Stock | - | - | - | TPU | Turck | UX00026 | 24 VAC;24 VDC | 4 Amps | IP67 | 1 Meters | ||
![]() VAS22-B669-0.3M-RS4T TURCK | In Stock | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | UX01815 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.6 Meters |