- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Shape | Approvals | Base Product Number | Contact Finish Mating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Number of Turns | Absolute Pull Range (APR) | VA Rating | Connection Type | Features | Operating Voltage | Wattage | Electrical Connection | Phase | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFV61-4MW/LN TURCK | In Stock | - | - | Front Mount | 0603 (1608 Metric) | - | 6 | - | 0603 | - | - | CSA, UL | - | - | Turck | UX14500 | 600 VAC, 600 VDC | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 402 Ohms | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | - | IP67 | 0.022 (0.55mm) | 4 m | - | - | ||
![]() FK4.4-0.7/14.5/NPT TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | CSA, UL | - | - | Turck | UX14515 | 250 VAC, 250 VDC | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.7 m | - | - | ||
![]() RSF36-0.2M/NPTW/LN TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | 3 | Aluminum Alloy | - | - | - | CSA, UL | KJB6T | Gold | Turck | UX14699 | 600 VAC, 600 VDC | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | - | -65°C ~ 200°C | KJB | - | - | - | Crimp | - | Plug, Male Pins | - | - | 55 | - | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | 10 A | - | - | - | Electroless Nickel | 23-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.2 m | 50.0µin (1.27µm) | - | ||
![]() FKFDD441-5M TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | CSA, UL | SG-8101 | - | Turck | UX14761 | 60 VAC, 60 VDC | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 2 A | 50.3633 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.051 (1.30mm) | 5 m | - | - | ||
![]() RSFV30-4M/NPT TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 3 | - | - | - | - | CSA, UL | - | - | Turck | UX14701 | 600 VAC, 600 VDC | SiTime | - | - | Strip | - | Active | - | - | -40°C ~ 85°C | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 9 A | 35.84 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.031 (0.80mm) | 4 m | - | - | ||
![]() FK8-0.3/14.75/NPT TURCK | In Stock | - | - | Front Mount | - | - | 8 | - | - | - | - | CSA, UL | - | - | Turck | UX15149 | 60 VAC, 75 VDC | Glenair | - | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | ||
![]() FK4.6-1.5 TURCK | In Stock | - | - | Front Mount | - | - | 6 | - | - | - | - | CSA, UL | - | - | Turck | UX15246 | 250 VAC, 250 VDC | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1.5 m | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 14 | - | - | - | - | cUR | - | - | Turck | UX15346 | 30 VAC, 30 VDC | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3.5 m | - | - | ||
![]() FK12-2/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | - | 12 | - | - | - | - | UL | - | - | Miscellaneous | U-94827 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | ||
![]() RXF66-2M/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | - | 6 | - | - | - | - | CSA, UL | - | - | Miscellaneous | 150-004-9-001 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | ||
![]() RSF61-0.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | - | - | 6 | - | - | - | - | CSA, UL | - | - | Miscellaneous | 1500169001 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 7 | - | - | - | - | CE, CSA, FM, UL | - | - | Dwyer Instruments | 1824-2 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 15 A @ 120-480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | IP68 | - | 0.25 m | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | A | CSA, UL | - | - | Crouse-Hinds Industrial Produc | GUA59 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GUA | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | IP67 | - | 0.16 m | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 12 | - | - | - | - | UL | - | - | Honeywell | W7100A1053/U | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | UL | - | - | Dongan Electric Manufacturing | 50-0150-134 | 250 VAC, 250 VDC | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 VA | - | - | - | - | - | 1 | IP68 | - | 2 m | - | - | ||
![]() RSF40-0.3M/NPT/S658 TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | Steel | - | CSA, UL | - | - | Schneider Electric | U-95918 | 600 VAC, 600 VDC | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | - | - | ||
![]() FKFDV8-0.5/S3039 TURCK | In Stock | - | - | Back Mount | - | - | 8 | - | - | - | - | CSA, UL | - | - | Turck | U-96089 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | ||
![]() FKFD4.4-15/S717 TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | UL;CE;CSA | - | - | Cutler Hammer, Div of Eaton Co | 10250T33536 | 250 VAC, 250 VDC | - | - | Panel Mount | - | - | - | Yes | - | 1 to 150 Degrees F | - | - | - | - | - | - | - | - | 50K | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 60 Volts | 2 | - | - | IP68 | - | 15 m | - | - | ||
![]() RKF40-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | UL | - | - | ABB | Z4VHUNAE000A000000XX | 600 VAC, 600 VDC | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 m | - | - | ||
![]() RSF40-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | CSA, UL | - | - | Miscellaneous | U-96319 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 m | - | - |