- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Angle | Approvals | Cable Style | Cable Types | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Voltage | Minimum Cable Diameter (mm) | Mounting | Package | RoHS | Side 1 Gender | Side 2 Gender | Wire Gauge Range | Operating Temperature | Connector Type | Composition | Color | Depth | Current Rating | Number of Ports | Product Type | Max Frequency | Wire Type | Mode of Operation | Connection Type | Bushing Type | Lamp Type | Operating Voltage | Nominal Input Voltage (AC) | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF36-4M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | - | Johnson Controls | U-77796 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4 m | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | - | - | - | cUL, UL | - | - | - | Turck | U-77931 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | IP67, IP68, IP69K | 3 m | - | ||
![]() FKFD4.2-0.5 TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | CSA, UL | - | - | - | IDEC | ISMD34E2-850-M12S-G06 | - | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FS25-1M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | - | - | - | - | Maurey Power Transmission | Q1-20018 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | Split Taper Bushing | - | - | - | - | Q1 | - | - | - | - | IP68 | 1 m | - | ||
![]() CSFV74-7-1 TURCK | In Stock | - | - | Front Mount | 7 | - | - | - | - | - | - | - | Dynapar | HS20254073337 | - | 300 VAC, 300 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RSFV30-0.2M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | - | Stearns | 108102203003 | - | 600 VAC, 600 VDC | - | End Mount | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP54 | 0.2 m | - | ||
![]() RSFPCBC55711-2M TURCK | In Stock | - | - | Back Mount | 5 | - | Polyamide | - | CSA;UR | - | - | - | WECO Electrical Connectors | 120-D-111/02 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | 26~12 AWG | - | - | - | Gray | - | 5 A | 2 | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | IP20 | 2 m | - | ||
![]() RKFP30-1M/S717 TURCK | In Stock | - | - | Back Mount | 3 | - | - | - | CSA, UL | - | - | - | Turck | U-78576 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() FKFD12-2/S653 TURCK | In Stock | - | - | Back Mount | 12 | - | - | - | UL | - | - | - | Turck | U-78542 | - | 60 VAC, 75 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | ||
![]() FS4.6-0.05/18.25 TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | ATEX, cUL, TUV, UL | - | - | - | PILZ | 504251 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | 10 Meter Cable | - | - | 24 VDC | - | 2NO | IP69K | 0.05 m | - | ||
![]() WRJ45ESFKSDED441-2M TURCK | In Stock | - | - | Back Mount | 8 | - | - | - | - | - | - | - | Turck | U-78792 | - | 42 VAC, 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | IP67, IP20 | 2 m | - | ||
![]() RXFV86-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | Aluminum | - | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | Hubbell | 074011030 | 46.02 mm | 600 VAC, 600 VDC | 42.88 mm | - | - | No | - | - | - | - | - | Metallic | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FKV25-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | - | - | - | - | Miscellaneous | U-79318 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() CSNFLV16-16-0.3 TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | UL | - | PUR | - | Murrelektronik | 7000-08041-2304000 | - | 50 VAC/60 VDC | - | - | - | - | Female | Flying Leads | - | - | Female straight to Flying Leads, M8, 3-pole | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 40 Meters | - | ||
![]() BKF14-10-2/M20 TURCK | In Stock | - | - | Front Mount | 14 | - | - | - | cUR | - | - | - | Turck | 1545571 | - | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - | ||
![]() CKAFD16-12-2 TURCK | In Stock | - | - | Back Mount | 16 | - | - | - | UL | - | - | - | Crouse-Hinds Industrial Products | GUH115 | - | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - | ||
![]() RKF61-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | - | Pfannenberg | 31110103000 | - | 600 VAC, 600 VDC | - | Bracket | - | No | - | - | - | -58~158 | - | - | Yellow | - | 8 A | - | - | - | - | Flashing | - | - | Xenon | 207~253 VAC | - | - | IP67 | 0.3 m | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | - | Johnson Controls | VS3D4421B-SM100 | - | 250 VAC, 250 VDC | - | Panel | JHSN_DRIV_VSD-II | - | - | - | - | - | - | - | - | 11.40625 | 4 A | - | - | 320 Hz | - | - | - | - | - | - | 480 VAC | - | IP68 | 0.5 m | 7.875 | ||
![]() FS8-1/PG16 TURCK | In Stock | - | - | Front Mount | 8 | - | - | - | CSA, UL | - | - | - | IDEC | YC9Z-CNA404M | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | - | Turck | U-80017 | - | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 3 m | - |