- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Contact Materials | Enclosure | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Operation | Range | RoHS | Termination | Composition | Shielding | Current Rating | Output Type | Terminal Type | Hole Diameter | Connection Type | Operating Voltage | Power Type | Contacts | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFP5711-1M TURCK | In Stock | - | - | Back Mount | 5 | - | - | CSA, UL | CPE | - | - | - | Turck | U-56342 | 48 VAC;48 VDC | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | 10 Meters | ||
![]() RKFP5711-3M TURCK | In Stock | - | - | Back Mount | 5 | - | - | UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | JDB3090 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | - | - | IP67 | - | 3 m | ||
![]() FKSDEDFKSDED4410-10M TURCK | In Stock | - | - | Back Mount | 4 | Die Cast Zinc | Straight | CSA, UL | - | - | - | PVC | Ocal, a T & B Brand | STG3-W | 60 VAC, 60 VDC | - | - | - | - | - | Metallic | - | 2 A | - | - | - | Hub | - | - | - | IP68 | - | 10 m | ||
![]() RKFV46-1MW/LN TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | - | - | Turck | 1545743 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | IP67 | - | 1 m | ||
![]() RKF36-15M/S1587 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | - | - | Turck | U-81253 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | IP67 | - | 15 m | ||
![]() MFKS4-4 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW4L-M4F10Q | 125 VAC, 125 VDC | - | Momentary | - | Non-Compliant | - | - | - | 4 A | - | Fingersafe Screw | - | - | - | - | 1NO | IP65 | - | 4 m | ||
![]() CKFL94-9-2 TURCK | In Stock | - | - | Front Mount | 9 | - | - | - | - | - | - | - | Stearns | 108205102RQF | 300 VAC, 300 VDC | End Mount | - | - | - | - | - | - | 20 A | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | - | IP23 | - | 2 m | ||
![]() RKF126-12M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | - | - | UL | - | - | - | - | Turck | U-82062 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | IP68 | - | 12 m | ||
![]() RKFPV5711-0.5M TURCK | In Stock | - | - | Back Mount | 5 | Bimetal | - | CSA, UL | - | - | - | - | Greenlee | 825-5-1/2 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 5 A | - | - | 5-1/2 | - | - | - | - | IP67 | - | 0.5 m | ||
![]() RSF5723-1M TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | - | - | IDEC | YC9Z-SS1E | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | IP67 | - | 1 m | ||
![]() FS4.5-4/14.5 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0250E2WK | 250 VAC, 250 VDC | Panel | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | IP68 | - | 4 m | ||
![]() RKF575-4M TURCK | In Stock | - | - | Front Mount | 5 | Zinc | Straight | CSA, UL | - | - | - | PVC | Ocal, a T & B Brand | STTB3-G | 300 VAC, 300 VDC | - | - | - | - | - | Metallic | - | 5 A | - | - | - | Screw-In | - | - | - | IP67 | - | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | - | - | Crouse-Hinds Industrial Products | TWBS3045 | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | - | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | - | - | cUL, UL | - | - | - | - | Stearns | 108602102022 | 600 VAC, 600 VDC | End Mount | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | IP23 | - | 5 m | ||
![]() RSCVFKFDV254-0.5M TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | - | - | - | - | Siemens Building Technologies | 267-03147 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | Threaded | - | - | - | IP68 | - | 0.5 m | ||
![]() RSF35-1M/M20 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | - | - | Turck | 1546630 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | IP67 | - | 1 m | ||
![]() RSFV76-20M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 7 | - | - | UL | - | - | - | - | Turck | U-91769 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | IP68 | - | 20 m | ||
![]() RKF126-1525-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 12 | - | - | UL | - | - | - | - | Kingfisher Controls | KF1SF-M0801P-CES4 | 600 VAC, 600 VDC | - | - | 1 mm | Yes | - | - | Shielded | 7 A | NC PNP | - | - | 4 Pin Micro | - | DC | - | IP68 | 8 mm | 0.5 m | ||
![]() FS4.4-1/M16 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | - | - | Eaton Benches By Wright Line | WTB60-BPX-R-K | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | - | 1 m | ||
![]() FSV4.5-0.1/PG9/S1385 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CE, UL | - | Silver Nickel Alloy | Plastic | - | ABB | 1SVR405621R4100 | 250 VAC, 250 VDC | Plug In | - | - | - | Socket | - | - | 4 A | - | - | - | - | - | - | DPDT | IP68 | - | 0.1 m |