- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Terminal Material | Approvals | Display | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Composition | Color | Applications | Current Rating | Output | Actuator Type | Cable Length | Terminal Type | Temperature Range | Indicator | Connection Type | Operating Voltage | Contacts | IP Rating | Length | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF6B6-0.5M/M20 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | UL | - | Altech | 2511120 | 600 VAC, 600 VDC | - | - | Steel | - | - | 8 A | - | - | - | - | - | - | - | - | - | IP68 | 2 m | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | Turck | U-85597 | 600 VAC, 600 VDC | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | ||
![]() RXF30-0.8M TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | Turck | U-85880 | 600 VAC, 600 VDC | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 0.8 m | - | ||
![]() RKF76-2M/14.75/NPT TURCK | In Stock | - | - | - | Front Mount | 7 | Thermoplastic | - | CE, CSA, UL | - | Carlo Gavazzi | PS31M-US11LP-T00 | 600 VAC, 600 VDC | - | Yes | - | - | - | 8 A | - | Adjustable Rod Lever | 1 m, 3.28 | - | - | No | Cable | - | 1NO/1NC | IP68 | 2 m | - | ||
![]() RKSDFKSDED441-5M TURCK | In Stock | - | - | - | Back Mount | 4 | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34F0250P3WN | 60 VAC, 60 VDC | Panel | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | IP68 | 5 m | - | ||
![]() RSF35-4M TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | Hammond Manufacturing | PJU1086HF | 600 VAC, 600 VDC | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 4 m | - | ||
![]() FSFD84-PCB TURCK | In Stock | - | - | PCB | Back Mount | 8 | - | - | UL;CSA;CE | None | Barksdale Control Products | T2H-S251S-A | 60 VAC, 75 VDC | - | Compliant | - | - | Compressors;Medical;Manufacturing Facilities;Oil and Gas | 1.5 A | Dual Switch Point;2 SPDT | - | - | - | 50~250 deg F | - | - | - | - | IP68 | - | - | ||
![]() FKFD84-PCB/S TURCK | In Stock | - | - | - | Back Mount | 8 | - | - | CSA, UL | - | Greenlee | U8611-1 | 30 VAC, 36 VDC | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() FK6-8/18.25 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | CSA, UL | - | Hoffman | A24N24MPP | 60 VAC, 75 VDC | - | Compliant | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 8 m | - | ||
![]() RKFV46-0.3MW/LN TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | Semikron | 41132260-SEKG | 600 VAC, 600 VDC | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() FKSDEDFKSDED441-0.5M TURCK | In Stock | - | - | - | Back Mount | 4 | - | - | CSA, IEC, QPL, UL | - | Cutler Hammer, Div of Eaton Corp | JG3070CT | 60 VAC, 60 VDC | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FKV4.22-0.5/M20 TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | IDEC | 95A901510 | 250 VAC, 250 VDC | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FKFDV254-1M TURCK | In Stock | - | - | - | Through Panel | 8 | - | - | cULus | - | Mencom | U-86746 | 60 VAC, 60 VDC | - | Yes | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RSFV40-1M/M20 TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | Miscellaneous | U-86747 | 600 VAC, 600 VDC | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 8 | - | - | CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Corp | JG3125CT | 600 VAC, 600 VDC | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() RKF44-2M/M20W/LN TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | ABB | ACH580-01-242A-6+K475+L512 | 600 VAC, 600 VDC | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - | ||
![]() WKMRSFP5711-1.25M TURCK | In Stock | - | - | - | Back Mount | 5 | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34F0250P4WL | 300 VAC, 300 VDC | Panel | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | IP67 | 1.25 m | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 3 | - | Aluminum | cUL, UL | - | Burndy | YCS361R | 600 VAC, 600 VDC | - | Compliant | - | - | - | 30 A | - | - | - | Butt Connector | - | - | - | - | - | IP67, IP68, IP69K | 2.5 m | - | ||
![]() FKV8-0.6/M20 TURCK | In Stock | - | - | - | Front Mount | 8 | - | - | CE, cULus, EAC, TUV | - | PILZ | 526242 | 60 VAC, 75 VDC | - | - | - | - | - | 2 A | - | - | - | - | - | - | 10 Meter Cable | 24 VDC | 3NO | IP67, IP69 | 0.6 m | - | ||
![]() RSFV20-2M TURCK | In Stock | - | - | - | Front Mount | 2 | - | - | UR | - | Murrelektronik | 4000-70403-0001040 | 600 VAC, 600 VDC | - | No | - | Black | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - |