- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Contact Materials | Enclosure | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Package | Range | RoHS | Side 1 Gender | Side 2 Gender | Termination | Connector Type | Shielding | Current Rating | Output Voltage | Output Type | Circuit | Number of Circuits | Max Frequency | Nominal Output Voltage | Input Signal | Connection Type | Operating Voltage | Power Type | Contacts | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKV6-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA | PVC | - | - | - | Turck | U-90639 | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.7 Meters | ||
![]() RSFV40-0.5M/NPT/S849 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | FS2 | - | Cutler Hammer, Div of Eaton Co | MMX34AA5D6N0-0 | 600 VAC, 600 VDC | Panel | MMAXFS2IP20 | - | - | - | - | - | - | - | 9 A | - | - | - | - | 320 Hz | - | - | - | - | - | - | IP20 | - | 0.5 m | ||
![]() RSF56-0.5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 5 | CE | - | - | - | - | Altech | 9981-1350 | 600 VAC, 600 VDC | - | - | 3 mm | No | - | - | - | - | Unshielded | 10 A | - | NO NPN | - | - | - | - | - | M12 Connector | - | DC | - | IP67 | 8 mm | 0.5 m | ||
![]() RSF76-0.5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | - | - | - | - | Turck | U-91158 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | ||
![]() RKCFKFD578-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | - | - | - | ABB | ACH580-01-361A-4+K475+L501 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | ||
![]() RSF36-3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | - | AC/DC | Carlo Gavazzi | RA4825LA12-ELMC | 600 VAC, 600 VDC | Surface | - | - | - | - | - | Screw Terminal | - | - | 25 A | 42-530 VAC | SCR AC Switch | 1NO | 1 | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 10-90 VAC, 10-90 VDC | - | - | - | - | IP67 | - | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | - | - | - | - | Stearns | 108602102022 | 600 VAC, 600 VDC | End Mount | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | 5 m | ||
![]() RSCVFKFDV254-0.5M TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | - | - | Siemens Building Technologies | 267-03147 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | Threaded | - | - | - | IP68 | - | 0.5 m | ||
![]() RSF35-1M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | - | - | Turck | 1546630 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | ||
![]() RSFV76-20M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | - | - | - | - | Turck | U-91769 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 20 m | ||
![]() RKF126-1525-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | - | - | - | Kingfisher Controls | KF1SF-M0801P-CES4 | 600 VAC, 600 VDC | - | - | 1 mm | Yes | - | - | - | - | Shielded | 7 A | - | NC PNP | - | - | - | - | - | 4 Pin Micro | - | DC | - | IP68 | 8 mm | 0.5 m | ||
![]() FS4.4-1/M16 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | - | - | Eaton Benches By Wright Line | WTB60-BPX-R-K | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1 m | ||
![]() FSV4.5-0.1/PG9/S1385 TURCK | In Stock | - | - | Front Mount | 5 | CE, UL | - | Silver Nickel Alloy | Plastic | - | ABB | 1SVR405621R4100 | 250 VAC, 250 VDC | Plug In | - | - | - | - | - | Socket | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | DPDT | IP68 | - | 0.1 m | ||
![]() RSF44-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | PUR | - | - | - | Murrelektronik | 7000-13105-8031000 | 60 VAC/60 VDC | - | - | - | - | Male | Flying Leads | - | Male to Flying Leads, 4-pole, M12 | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 10 Meters | ||
![]() GSDF32-3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | - | - | - | - | Stearns | 108101102CBF | 600 VAC, 600 VDC | End Mount | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 115 VAC | - | - | IP23 | - | 3 m | ||
![]() RKF34-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | - | - | Greenlee | 06764 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | ||
![]() FKFD12-0.2/S1505 TURCK | In Stock | - | - | Universal Kit | 12 | UL | - | - | - | - | Siemens Building Technologies | 331-2973 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.2 m | ||
![]() BSF19-19-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | CE, UL | - | Silver Nickel Alloy | Plastic | - | ABB | 1SVR405621R8100 | 30 VAC, 30 VDC | Plug In | - | - | - | - | - | Socket | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | DPDT | IP67 | - | 2 m | ||
![]() MFSV3F-0.1 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | - | - | - | - | Miscellaneous | U-92554 | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 12 | UL | - | - | - | - | Rittal | 4311000 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 m |