- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Side 1 Gender | Side 2 Gender | Connector Type | Current Rating | Actuator Type | Bit Size | Protections | Terminal Type | Indicator | Connection Type | Humidity Range | Operating Voltage | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK6-1.5/S717 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | ABB | ACQ550-U1-038A-4 | 60 VAC, 75 VDC | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 1.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | - | - | CE, CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | JGE3160AAG | 600 VAC, 600 VDC | Panel | - | - | - | - | 160 A | - | - | Motor | Lugs Included | - | - | - | - | - | IP67, IP68, IP69K | 1 m | ||
![]() FK10-3/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | 10 | - | - | UL | - | Siemens Building Technologies | 267-06050 | 60 VAC, 75 VDC | - | - | - | - | - | 2 A | - | - | - | - | - | Flanged | - | - | - | IP68 | 3 m | ||
![]() RJ45FKSDE841-0.6M TURCK | In Stock | - | - | Back Mount | 8 | - | - | - | - | Rittal | 9344110 | 42 VAC, 42 VDC | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | IP67, IP20 | 0.6 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | High Speed Steel | - | UL | - | Cully-Minerallac | 91607 | 600 VAC, 600 VDC | - | - | - | - | - | 7 A | - | 5/32 in | - | - | - | - | - | - | - | IP68 | 6 m | ||
![]() CKFMF622-6-1/M20 TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | - | Brady | TWM-91-SCORE | 600 VAC, 600 VDC | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() FK4.5-1.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | Stearns | 1056002H0BQF | 250 VAC, 250 VDC | End Mount | - | - | - | - | 4 A | - | - | - | - | - | - | - | 190 VAC;208~230 VAC;380 VAC;460 VAC | - | IP54 | 1.5 m | ||
![]() RSF56-2M/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | Metal | CE, CSA, UL | - | Carlo Gavazzi | PS31L-NT02RS-M00 | 600 VAC, 600 VDC | - | No | - | - | - | 10 A | Roller Lever | - | - | - | No | Screw Clamp Terminals | - | - | 2NC | IP67 | 2 m | ||
![]() RKCFSFD572-3M/TR2 TURCK | In Stock | - | - | Back Mount | 5 | - | - | CSA, UL | - | Miscellaneous | U-93188 | 250 VAC, 250 VDC | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 3 m | ||
![]() RKFV25-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | - | Honeywell | MP909D1219/U | 300 VAC, 300 VDC | - | - | - | - | - | 9 A | - | - | - | - | - | - | 5 to 95% RH | - | - | IP67 | 0.5 m | ||
![]() RKFV25-1M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | - | Turck | U9320-1 | 300 VAC, 300 VDC | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 4 | - | - | CSA, UL | - | Siemens Building Technologies | 268-03058 | 250 VAC, 250 VDC | - | - | - | - | - | 4 A | - | - | - | - | - | Threaded | - | - | - | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 14 | - | Thermoplastic | CE, CSA, UL | - | Carlo Gavazzi | PS31L-NT02W1-T00 | 30 VAC, 30 VDC | - | No | - | - | - | 3 A | Adjustable Roller Lever | - | - | - | No | Screw Clamp Terminals | - | - | 2NC | IP67 | 1.5 m | ||
![]() FKBV3-1/18.25/S662 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | GE | M614A52721-GECP | 250 VAC, 250 VDC | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() FSFDV572-1M TURCK | In Stock | - | - | Front Mount | 3 | - | - | cULus | - | Mencom | U9398-1 | 300 VAC, 300 VDC | - | Yes | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 1.8 m | ||
![]() BKFDV14-14-2/M18 TURCK | In Stock | - | - | Back Mount | 14 | - | - | cUR | - | Rittal | 3087000 | 30 VAC, 30 VDC | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | Turck | U-94078 | 600 VAC, 600 VDC | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 4.6 m | ||
![]() RKFPV190-1M TURCK | In Stock | - | - | Back Mount | 19 | - | - | UL | - | ABB | U-94147 | 300 VAC, 300 VDC | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 1 m | ||
![]() CKFD19-19-10 TURCK | In Stock | - | - | Back Mount | 19 | - | - | UL | - | Arrow Hart - Cooper Wiring Devices | U-94466 | 150 VAC, 150 VDC | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 10 m | ||
![]() BKFV5-5-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | - | cUR | PUR | Murrelektronik | 7000-74661-7960500 | 60 VDC | - | - | Male | Male | RJ-45 Straight Male to RJ-45 Right Angle Male, 4-pole | 1.76 Amps | - | - | - | - | - | - | - | - | - | IP65/IP67 | 5 Meters |