- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Actuator Material | Approvals | Cable Types | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Housing Color | Output Type | Circuit | Switch Function | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Shell Size, MIL | Illumination | Mechanical Life | Usage | Operating Force | Includes | 1st Connector | 2nd Connector | Actuator Orientation | Voltage - Load | Outline | Contact Rating @ Voltage | Load Current | Switch Travel | Actuator Height off PCB, Vertical | Beam Angle | Features | IP Rating | Length | Contact Finish Thickness | Actuator Length, Right Angle | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | - | cUL, UL | - | - | - | Miscellaneous | U-94731 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67, IP68, IP69K | 0.2 m | - | - | - | ||
![]() RSCFKFD572-3M TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U3-10454 | 250 VAC, 250 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 3 m | - | - | - | ||
![]() FSV8-0.3/M20/CS11194 TURCK | In Stock | - | - | Front Mount | - | - | 8 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-31056 | 60 VAC, 75 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-31061 | 250 VAC, 250 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | ||
![]() FSFD4.4-2/CS11155 TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-31195 | 250 VAC, 250 VDC | - | - | - | - | MDM | Active | - | - | D-Type, Micro-D | 9 | Multiple | - | - | - | -- | - | - | 4 A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | - | IP68 | 1.00 (304.80mm) | -- | - | - | ||
![]() RSF57-0.2M/M20 TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-31408 | 300 VAC, 300 VDC | - | - | - | - | MDM | Active | - | - | D-Type, Micro-D | 21 | Multiple, Individual | - | - | - | -- | - | - | 5 A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | - | - | IP67 | 0.667 (203.20mm, 8.00) | -- | - | - | ||
![]() GSDF44-4M/14.75/NPT TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | - | cUL, UL | Round | - | -- | Turck | U-31762 | 600 VAC, 600 VDC | - | - | - | - | M | Active | -- | - | - | 5 | Yellow | - | - | - | Unshielded | - | 4 | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments - IP68, IP69K | - | - | M12 Male, Right Angle | Wire Leads | - | - | - | - | - | - | - | - | - | IP67, IP68, IP69K | 3.28 (1.00m) | - | - | - | ||
![]() CKFV19-19-1/CS10462 TURCK | In Stock | - | - | Panel Mount | - | Flange | 19 | Circular | Aluminum Alloy | - | -- | - | UL | - | 22M | -- | Turck | U-32138 | 150 VAC, 150 VDC | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 37 | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | 7 A | - | Cadmium over Nickel | 14-37 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | IP67 | 1 m | - | - | -- | ||
![]() RSFP578-4M TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-32190 | 300 VAC, 300 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4 m | - | - | - | ||
![]() RKF579-2M/14.5 TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-32196 | 300 VAC, 300 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - | - | - | ||
![]() FKSDED441-2M TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | - | CSA, UL | - | - | -- | Turck | U-32198 | 60 VAC, 60 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | - | ||
![]() BSF12-12-4 TURCK | In Stock | - | - | Front Mount | - | - | 12 | - | - | - | - | - | cUR | - | - | - | Turck | U-33849 | 125 VAC, 125 VDC | 3.2 V ~ 5.5 V | - | -40°C ~ 65°C (TA) | Bulk | I2CXL-MaxSonar-EZ | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53° | - | IP67 | 4 m | - | - | - | ||
![]() RKFP56-4M/CS11894 TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | - | Turck | U-34619 | 600 VAC, 600 VDC | 10 V ~ 32 V | - | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11° | - | IP68 | 4 m | - | - | - | ||
![]() RSFP56-4M/CS11894 TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | - | Turck | U-34620 | 600 VAC, 600 VDC | 2.5 V ~ 5.5 V | - | -40°C ~ 65°C (TA) | Bulk | SCXL-MaxSonar-WRS | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | IP68 | 4 m | - | - | - | ||
![]() RSFV57-1MW/LN TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | - | CSA, UL | - | - | - | Turck | U-38490 | 300 VAC, 300 VDC | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | ||
![]() FS4-0.2/CS12641 TURCK | In Stock | - | - | Through Hole | - | - | 4 | - | - | - | - | Thermoplastic | - | - | - | - | Turck | U-38561 | 250 VAC, 250 VDC | - | - | -20°C ~ 70°C | Bulk | MJTP | Active | - | - | - | - | - | - | - | - | - | -- | - | 4 A | - | - | - | - | PC Pin | Standard | - | - | SPST-NO | Off-Mom | - | -- | -- | - | Non-Illuminated | 100,000 Cycles | - | 200gf | - | - | - | Top Actuated | - | 7.20mm x 7.20mm | 0.05A @ 12VDC | - | 0.25mm | 5.00mm | - | Tactile Feedback | IP68 | 0.2 m | - | -- | - | ||
![]() FKFDV57-2M TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | - | 5 | - | - | -- | - | - | CSA, UL | - | - | - | Turck | U-39668 | 250 VAC, 250 VDC | - | 8 ~ 32VDC | - | Bulk | MCBC | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 180V ~ 280V | - | - | 50A | - | - | - | - | IP68 | 2 m | - | - | - | ||
![]() GSDFA42-1M/14.5/NPT TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | - | 4 | - | - | -- | - | - | cUL, UL | - | - | - | Turck | U-40997 | 600 VAC, 600 VDC | - | 8 ~ 32VDC | - | Bulk | MCTC | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 530V | - | - | 90A | - | - | - | - | IP67, IP68, IP69K | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 10 | - | - | - | - | - | UL | - | - | - | Turck | U-42902 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 12 | - | - | - | - | - | UL | - | - | - | Turck | U-42905 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | - | - |