- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS12-0.3 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-54962 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 0.3 m | ||
![]() RKF35-0.3M/CS10225 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5500-4 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() RKF579-3M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5533-3 | 300 VAC, 300 VDC | - | 5 A | IP67 | 3 m | ||
![]() FK12-0.4/18.25 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-55943 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.4 m | ||
![]() RSF61-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-56035 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.3 m | ||
![]() RSCFKFD5711-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-56018 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RKFPV56-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-56355 | 600 VAC, 600 VDC | - | 10 A | IP68 | 1 m | ||
![]() RKF66-4M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-56419 | 600 VAC, 600 VDC | - | 8 A | IP67 | 4 m | ||
![]() RKF572-8M/14.5W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-56523 | 300 VAC, 300 VDC | - | 5 A | IP67 | 8 m | ||
![]() RSF6B6-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U-56676 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-56743 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.3 m | ||
![]() RSF126-1M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-57089 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1 m | ||
![]() RSF47-3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-57112 | 600 VAC, 600 VDC | - | 10 A | IP67 | 3 m | ||
![]() GKDF32-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-57309 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-57670 | 60 VAC, 60 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RKF126-3M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-58097 | 600 VAC, 600 VDC | - | 7 A | IP68 | 3 m | ||
![]() FSV4.4-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-58181 | 250 VAC, 250 VDC | - | 4 A | IP68 | 5 m | ||
![]() RKSDFSSDED4410-8M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-58469 | 60 VAC, 60 VDC | - | 2 A | IP68 | 8 m | ||
![]() RSSDFKSDED441-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-28339 | 60 VAC, 60 VDC | - | 2 A | IP68 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-58764 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m |